EN
  • EN
  • DE

ADUM2400CRWZ

Part No ADUM2400CRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Digital Isolator CMOS 4-CH 90Mbps 16-Pin SOIC W Tube / DGTL ISO 5KV 4CH GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 90Mbps
Propagation Delay tpLH / tpHL (Max) 32ns, 32ns
Pulse Width Distortion (Max) 2ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 009503-ADUM2400CRWZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADuM2400
Introduction Date October 05, 2004
ECCN EAR99
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM2400CRWZ CAD Model

Description

Analog Devices ADUM2400CRWZ Digital Isolator

The Analog Devices ADUM2400CRWZ is a robust, high-performance digital isolator designed to provide reliable signal isolation in a variety of industrial and commercial applications. This component is part of the ADuM240x series, which utilizes Analog Devices' iCoupler® technology to achieve high-speed, four-channel digital isolation. The ADUM2400CRWZ is an ideal solution for systems that require strict electrical isolation between the input and output sides to protect sensitive electronics from high voltages and noise.

Key Features

  • Isolation Channels: 4 forward channels
  • Data Rate: Up to 1 Mbps (megabits per second)
  • Isolation Voltage: 2500 Vrms (volts root mean square) for 1 minute
  • High Electromagnetic Immunity: Operates reliably in electrically noisy environments
  • Low Power Consumption: Energy-efficient performance ideal for power-sensitive applications
  • Wide Temperature Range: -40°C to +105°C, suitable for harsh environmental conditions
  • Package: 16-lead SOIC wide body package
  • Approvals: UL, CSA, VDE certifications for safety and reliability

Applications

The ADUM2400CRWZ is versatile and can be used in a wide array of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Power supply management and monitoring
  • Isolated sensor interfaces
  • Data communication systems

Reliability and Safety

Safety is a top priority for any component that provides electrical isolation. The ADUM2400CRWZ meets high safety standards, with certifications from recognized organizations. Its robust isolation protects against high voltages and ensures that the data integrity is maintained even in the presence of common-mode transients.

Easy Integration

The ADUM2400CRWZ's 16-lead SOIC package is compact and compatible with standard PCB layouts, making it easy to integrate into existing and new designs. Its reliable performance and low power consumption make it an excellent choice for designers looking to enhance system safety without compromising on efficiency or space.

With the ADUM2400CRWZ, Analog Devices Inc. continues to deliver high-quality components that advance the field of digital isolation and provide solutions that engineers can trust in their critical applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1676 $55.0056
14+ $7.5221 $105.3094
21+ $7.2871 $153.0291
29+ $7.0520 $204.5080
37+ $6.8169 $252.2253
50+ $6.1117 $305.5850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,010 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess