EN
  • EN
  • DE

ADUM2401ARWZ-R7

Part No ADUM2401ARWZ-R7
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816820-ADUM2401ARWZ-R7
Ultra Librarian 3D Model Ultra Librarian ADUM2401ARWZ-R7 CAD Model

Description

Analog Devices Inc. ADUM2401ARWZ-R7 Digital Isolator

The ADUM2401ARWZ-R7 from Analog Devices Inc. is a state-of-the-art digital isolator designed to offer superior performance and reliability for a wide range of applications that require signal isolation. This component is part of Analog Devices' iCoupler® family, which employs innovative chip-scale transformer technology to achieve isolation of digital signals while maintaining signal integrity and timing accuracy.

Key Features

  • Quad-Channel Isolation: The ADUM2401ARWZ-R7 features four independent isolation channels, supporting robust data communication and ensuring that multiple signals can be isolated simultaneously.
  • High Data Rates: It supports data rates up to 25 Mbps, making it suitable for high-speed digital interfaces that require quick data transfer without compromising isolation performance.
  • Superior Isolation: The device provides up to 2.5 kV RMS isolation for one minute, which is essential for protecting sensitive circuits from high voltage transients and noise.
  • Low Power Consumption: With its low power operation, the ADUM2401ARWZ-R7 is ideal for power-sensitive applications, helping to reduce overall power consumption and heat dissipation.
  • Wide Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.

Applications

The ADUM2401ARWZ-R7 is versatile and can be used in various industrial and commercial applications, including:

  • Isolated SPI interfaces
  • Industrial field buses
  • General-purpose multichannel isolation
  • Isolation in ADCs, DACs, and other sensor interfaces
  • Medical equipment with stringent isolation requirements

Package and Quality

Encased in a compact 16-lead SOIC wide-body package, the ADUM2401ARWZ-R7 is designed for space-constrained applications. Its "R7" suffix indicates that the product is available in tape and reel packaging, which is suitable for automated assembly processes. Analog Devices Inc. ensures that this isolator meets the highest quality and reliability standards, making it a trusted choice for critical applications where failure is not an option.

Overall, the ADUM2401ARWZ-R7 digital isolator is a high-performance solution that provides robust electrical isolation with the quality and reliability expected from Analog Devices Inc., a leader in the field of high-performance signal processing solutions.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4647 $54.6470
20+ $5.1188 $102.3760
31+ $4.9459 $153.3229
44+ $4.6000 $202.4000
57+ $4.4271 $252.3447
71+ $4.2542 $302.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess