EN
  • EN
  • DE

ADUM2402ARIZ-RL

Part No ADUM2402ARIZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5KV 4CH GEN PURP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC-IC
Family Part Number ADUM2402
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 751783-ADUM2402ARIZ-RL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM2402ARIZ-RL CAD Model

Description

ADUM2402ARIZ-RL Digital Isolator by Analog Devices Inc.

The ADUM2402ARIZ-RL is a state-of-the-art digital isolator, meticulously engineered by Analog Devices Inc. to offer superior performance in a variety of applications requiring signal isolation. This product is part of the renowned iCoupler® family, which utilizes Analog Devices' patented technology to achieve magnetic isolation with integrated chip-scale transformers. The ADUM2402ARIZ-RL is an essential component for ensuring safety and integrity in electrical circuits, particularly where high common-mode transients are present.

Key Features:

  • Channels: The device comes with four independent isolation channels, configured as two forward and two reverse-direction channels, which provide flexibility in directional data communication.
  • Data Rate: With a maximum data rate of 25 Mbps, the ADUM2402ARIZ-RL is designed to support high-speed communication without compromising signal integrity.
  • Isolation Voltage: It offers an impressive isolation voltage of 2500 Vrms, ensuring reliable operation in environments with high voltage differentials.
  • Integration: The device integrates Analog Devices' iCoupler technology, which combines high-speed CMOS and monolithic air core transformer technology, allowing for significant size and power savings.
  • Package: The ADUM2402ARIZ-RL is available in a compact, RoHS-compliant, 16-lead SOIC package, making it suitable for space-constrained applications.
  • Temperature Range: It operates across an industrial temperature range from -40°C to +125°C, ensuring reliability in harsh conditions.
  • Regulatory Approvals: The device is UL recognized, CSA certified, VDE certified, and CQC certified, providing assurance of its safety and quality standards.

Applications:

The ADUM2402ARIZ-RL is versatile and can be used across various industries and applications, including:

  • Industrial automation and control systems
  • Isolated SPI or I2C interfaces
  • Medical equipment with stringent safety requirements
  • Power supply and converter isolation
  • Data acquisition systems

With its robust design and proven reliability, the ADUM2402ARIZ-RL by Analog Devices Inc. is an excellent choice for designers looking to enhance the safety and performance of their systems through advanced isolation technology.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2386 $51.8176
38+ $2.6573 $100.9774
59+ $2.5743 $151.8837
81+ $2.4912 $201.7872
104+ $2.4082 $250.4528
139+ $2.1591 $300.1149
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,598 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess