EN
  • EN
  • DE

ADUM3100ARZ-RL7

Part No ADUM3100ARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 1CH GP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 2500Vrms Channel 25Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADuM3100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM3100ARZ-RL7CT, ADUM3100ARZ-RL7-ND, ADUM3100ARZ-RL7TR, ADUM3100ARZ-RL7DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860578-ADUM3100ARZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM3100ARZ-RL7 CAD Model

Description

ADUM3100ARZ-RL7 - Digital Isolator from Analog Devices Inc.

The ADUM3100ARZ-RL7 is a robust digital isolator product engineered by Analog Devices Inc. to provide superior isolation capabilities for electronic systems. This component is designed to ensure signal integrity and isolation in environments where electrical noise and potential differences can disrupt normal operation or cause damage to sensitive circuitry.

Constructed with Analog Devices Inc.'s patented iCoupler® technology, the ADUM3100ARZ-RL7 offers a combination of high data rate communication and bidirectional signal transmission. The isolator is capable of supporting data rates up to 25 Mbps, making it suitable for a wide range of applications that require fast and reliable digital isolation, such as industrial field buses, data communication in harsh environments, and ground loop elimination.

The device comes in a compact SOIC-8 package, which is RoHS compliant and designed for reflow soldering, facilitating easy integration into PCB designs. Its part number suffix 'RL7' indicates that it is provided in a reel, making it suitable for automated assembly processes.

Key features of the ADUM3100ARZ-RL7 include:

  • High-speed operation: Supports up to 25 Mbps
  • Robust isolation: Provides reliable galvanic isolation
  • High integration: Incorporates Analog Devices' iCoupler technology
  • Low power consumption: Efficient design helps to minimize power usage
  • Wide operating temperature range: Suitable for industrial environments (-40°C to +105°C)
  • High common-mode transient immunity: Offers protection against electrical fast transients

The ADUM3100ARZ-RL7 is not only a testament to Analog Devices Inc.'s commitment to quality and reliability but also to their innovation in the field of signal isolation. This digital isolator is a critical component for ensuring the safe and uninterrupted operation of sensitive electronics, making it a valuable addition to any system that demands high-performance isolation solutions.

Whether it's for industrial automation, medical equipment, or any other application where data integrity and isolation are paramount, the ADUM3100ARZ-RL7 from Analog Devices Inc. stands out as an excellent choice for designers and engineers looking to enhance their systems' safety and performance.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5373 $53.0595
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,290 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess