EN
  • EN
  • DE

ADUM3151BRSZ

Part No ADUM3151BRSZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 3.75 kV, 7-Channel, SPIsolator Digital Isolators for SPI | DGTL ISO 3.75KV 7CH SPI 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type SPI
Isolated Power No
Number of Channels 7
Inputs - Side 1/Side 2 5/2
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 34Mbps
Propagation Delay tpLH / tpHL (Maximum) 14ns, 14ns
Pulse Width Distortion (Maximum) 2ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number ADUM3151
Manufacturer Pack Quantity 66
MSL Level 3 (168 Hours)
Win Source Part Number 1142514-ADUM3151BRSZ
Manufacturer Homepage www.analog.com
Family Name ADuM3151
Introduction Date June 18, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM3151BRSZ CAD Model

Description

Analog Devices Inc. ADUM3151BRSZ Digital Isolator

The ADUM3151BRSZ is a state-of-the-art digital isolator manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This robust component is designed to provide reliable signal isolation in a variety of industrial and commercial applications, ensuring the integrity and safety of electrical systems. The ADUM3151BRSZ is part of the iCoupler® family, which uses innovative chip-scale transformer technology to isolate data signals and power in a single package.

Key Features

  • High-Speed Operation: The ADUM3151BRSZ is capable of high data rates, making it suitable for fast communication protocols.
  • Robust Isolation: This digital isolator offers up to 3.75 kV RMS isolation for 1 minute, providing a high degree of protection against electrical noise and surges.
  • Multiple Channels: The device features seven independent isolation channels, giving designers the flexibility to isolate multiple signals within a single package.
  • Low Power Consumption: It is designed for energy efficiency, with low power operation that helps reduce the overall power consumption of the system.
  • Wide Temperature Range: The ADUM3151BRSZ operates over a broad temperature range, from -40°C to +125°C, ensuring performance in harsh environments.

Applications

The versatility of the ADUM3151BRSZ makes it an ideal choice for a range of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Isolated sensor interfaces and data acquisition systems
  • Automotive systems requiring robust signal isolation

Package and Quality

The ADUM3151BRSZ comes in a compact, surface-mountable, 20-lead SSOP package, which is conducive to space-constrained designs. Analog Devices Inc. is committed to the highest quality standards, and this digital isolator is no exception. It is designed and manufactured to meet stringent industry specifications, ensuring reliability and performance in critical applications.

With its combination of high-speed operation, multiple isolation channels, and low power consumption, the ADUM3151BRSZ from Analog Devices Inc. is an excellent choice for designers looking to enhance the safety and integrity of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.4403
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $12.9281
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2633 $51.7899
8+ $14.1647 $113.3176
11+ $13.7221 $150.9431
16+ $13.2794 $212.4704
20+ $12.8368 $256.7360
27+ $11.5089 $310.7403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,182 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess