EN
  • EN
  • DE

ADUM3160BRWZ

Part No ADUM3160BRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV 2CH USB 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 47
Category Isolators
Family Digital Isolators
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Type USB
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/2
Channel Type Bidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 12Mbps
Propagation Delay tpLH / tpHL (Max) 70ns 70ns
Rise / Fall Time (Typ) 20ns 20ns (Max)
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295" 7.50mm Width)
Manufacturer Device Package 16-SOIC
Catalog ADuM3160 Series
Win Source Part Number 087181-ADUM3160BRWZ
Family Name ADuM3160
Introduction Date July 28, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian ADUM3160BRWZ CAD Model

Description

Product Overview

The ADUM3160BRWZ is a robust USB port isolator from Analog Devices Inc., designed to ensure electrical isolation between a USB host and a USB device. This component is part of Analog Devices' iCoupler® family, utilizing proprietary technology to provide 2.5 kV RMS isolation for USB 2.0 data transfer rates up to 12 Mbps. The ADUM3160BRWZ is an essential solution for applications requiring USB isolation to protect against harmful voltage levels and noise, ensuring system stability and integrity.

Key Features

  • USB Data Isolation: The device offers 2.5 kV RMS isolation for USB signals, effectively protecting sensitive equipment from surges, spikes, and ground loops.
  • Full- and Low-Speed Data Rates: It supports both full-speed (12 Mbps) and low-speed (1.5 Mbps) data rates, making it versatile for a variety of USB applications.
  • Automatic Speed Detection: The ADUM3160BRWZ automatically detects and switches between full- and low-speed operation without any manual intervention.
  • Bus Powered: This isolator can be powered directly from the USB bus, simplifying design and reducing the need for additional power supplies.
  • Compact and Robust Design: Housed in a 16-lead SOIC wide-body package, the ADUM3160BRWZ is designed for space-constrained applications while still providing a robust isolation barrier.

Applications

The ADUM3160BRWZ is ideal for a wide range of applications where USB isolation is critical, including:

  • Industrial control systems
  • Medical equipment
  • Test and measurement devices
  • Audio/Video interfaces

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADUM3160BRWZ is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in demanding environments.

Ordering Information

The product is available in a RoHS-compliant package, with the part number ADUM3160BRWZ. For detailed specifications, application notes, and ordering information, please refer to the official Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5986 $50.5846
24+ $4.3075 $103.3800
37+ $4.1620 $153.9940
52+ $3.8709 $201.2868
68+ $3.7254 $253.3272
84+ $3.5799 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,360 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess