EN
  • EN
  • DE

ADUM3190TRQZ

Part No ADUM3190TRQZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description High Stability Isolated Error Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Type Isolator, Error Amplifier
Applications Shunt Regulators, Linear Power Supplies, Inverters, UPS
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 1142518-ADUM3190TRQZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM3190
Introduction Date February 15, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM3190TRQZ CAD Model

Description

ADUM3190TRQZ: Precision Isolation Amplifier by Analog Devices Inc.

The ADUM3190TRQZ is a state-of-the-art precision isolation amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This innovative component is engineered to provide high accuracy, stable isolated voltage sensing, which is essential for a wide variety of industrial and medical applications.

At its core, the ADUM3190TRQZ features Analog Devices' proprietary iCoupler technology, which enables the transfer of analog signals across a digital isolation barrier with outstanding precision. This technology not only ensures accurate data transmission but also provides robust isolation, which is crucial for protecting sensitive electronic equipment and user safety in high-voltage environments.

The device is characterized by its impressive gain accuracy (±0.5% maximum nonlinearity) and low gain error (±0.3% maximum at 25°C), making it an ideal choice for critical applications where precision is paramount. Additionally, the ADUM3190TRQZ offers a wide bandwidth of 200 kHz, allowing for the efficient transmission of signals without significant delay.

As for robustness, the ADUM3190TRQZ is designed with a high common-mode transient immunity of >25 kV/μs, ensuring stable operation even in the presence of fast high-voltage transients. The operating temperature range of -40°C to +125°C provides flexibility for use in harsh environmental conditions.

Another notable feature of the ADUM3190TRQZ is its compact form factor. Housed in a 16-lead QSOP package, it is ideal for space-constrained applications. The device also supports a wide supply voltage range, typically from 3.0 V to 5.5 V, accommodating various system power requirements.

The ADUM3190TRQZ is suitable for a broad array of applications, including but not limited to power converters, motor drives, battery management systems, and medical equipment where precise signal isolation is necessary. Its reliability and performance make it an essential component for designers seeking to enhance system accuracy and safety.

Overall, the ADUM3190TRQZ isolation amplifier is a testament to Analog Devices Inc.'s commitment to providing advanced solutions for complex isolation challenges in modern electronics.

You May Also Be Interested in

Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1971 $57.3797
15+ $6.7258 $100.8870
24+ $6.5156 $156.3744
32+ $6.3054 $201.7728
42+ $6.0953 $256.0026
55+ $5.4647 $300.5585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,396 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess