EN
  • EN
  • DE

ADUM3201WBRZ

Part No ADUM3201WBRZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 2CH GP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 12 Weeks
Features General Purpose Digital Isolator 2500Vrms 2 Channel 10Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Series Automotive
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADuM3201
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 98
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860582-ADUM3201WBRZ
Ultra Librarian 3D Model Ultra Librarian ADUM3201WBRZ CAD Model

Description

ADUM3201WBRZ Digital Isolator from Analog Devices Inc.

The ADUM3201WBRZ is a robust, high-performance digital isolator designed by Analog Devices Inc. to offer exceptional signal integrity and isolation for a wide range of applications. This component is part of ADI's iCoupler® family, utilizing chip-scale transformer technology to achieve isolation between input and output channels, providing both safety and functionality improvement over optocouplers and other isolation technologies.

This isolator features dual channels in a bidirectional configuration, making it a versatile solution for many digital communication applications that require a two-way isolation barrier. With its 16-lead SOIC-W package, the ADUM3201WBRZ is compact and suitable for space-constrained applications while still delivering a high isolation voltage of 2500 Vrms for 1 minute.

One of the key benefits of the ADUM3201WBRZ is its high data rate capability, supporting up to 25 Mbps. This makes it ideal for various high-speed protocols and interfaces, ensuring that data integrity is maintained even in electrically noisy environments. Moreover, the device is characterized by its low power consumption, which is critical for power-sensitive designs.

The ADUM3201WBRZ also boasts a wide operating temperature range from -40°C to +125°C, making it suitable for industrial applications that may experience extreme temperature variations. This feature ensures reliable performance under harsh conditions, which is essential for mission-critical systems.

For safety and regulatory compliance, the ADUM3201WBRZ is recognized by UL and CSA, and it is compliant with VDE and CQC certifications, ensuring that it meets the stringent requirements for insulation and safety in electronic systems. Additionally, the device is RoHS compliant, which means it conforms to environmental standards by restricting the use of certain hazardous substances in electrical and electronic equipment.

In summary, the ADUM3201WBRZ from Analog Devices Inc. is a high-quality digital isolator that offers excellent isolation, high-speed data transfer, low power consumption, and robust performance in extreme temperatures. It is an ideal choice for designers looking to enhance the safety and reliability of their digital communication systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3870 $53.5480
10+ $10.9843 $109.8430
15+ $10.6410 $159.6150
20+ $10.2977 $205.9540
26+ $9.9545 $258.8170
34+ $8.9247 $303.4398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 169 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess