EN
  • EN
  • DE

ADUM3224WBRZ

Part No ADUM3224WBRZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 3KV 2CH GATE DVR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 50kV/μs
Propagation Delay tpLH / tpHL (Maximum) 54ns, 54ns
Rise / Fall Time (Typ) 12ns, 12ns
Current - Peak Output 4A
Voltage - Output Supply 7.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Approvals CSA, UR
Part Number Series ADUM3224
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808927-ADUM3224WBRZ
Ultra Librarian 3D Model Ultra Librarian ADUM3224WBRZ CAD Model

Description

ADUM3224WBRZ Isolated Gate Driver by Analog Devices Inc.

The ADUM3224WBRZ is a robust, high-performance isolated gate driver designed by Analog Devices Inc. specifically for driving insulated gate bipolar transistors (IGBTs) and metal-oxide-semiconductor field-effect transistors (MOSFETs). This device is a crucial component in a wide range of applications, including motor control, industrial inverters, and switching power supplies, where reliable isolation and efficient switching are essential.

Utilizing Analog Devices' proprietary iCoupler® technology, the ADUM3224WBRZ provides reliable electrical isolation between the input signal and the output gate driver. This isolation ensures safety and protection for sensitive control circuitry from high voltages typically present in power electronics systems.

Key features of the ADUM3224WBRZ include:

  • High-Speed Operation: With fast propagation delays and high CMTI (Common-Mode Transient Immunity), this gate driver ensures minimal switching losses and improved overall efficiency.
  • Dual Independent Channels: The device contains two independent isolation channels, allowing for flexibility in controlling two different gates or providing a redundant control path for reliability.
  • Robust Isolation: Certified with reinforced insulation, the ADUM3224WBRZ can handle working voltages up to 400V RMS, providing a high degree of safety and reliability.
  • Compact Package: Housed in a 16-lead SOIC package, the ADUM3224WBRZ saves space on the PCB without compromising on performance.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +125°C, it is suitable for harsh industrial environments.

The ADUM3224WBRZ also features UVLO (Under Voltage Lock Out) protection that ensures the gate driver is only operational when the supply voltage is sufficient, preventing damage to the system. Its robust design and high integration level make it an excellent choice for designers looking to improve the performance and reliability of their power systems while reducing the overall footprint.

For detailed technical specifications, application notes, and support resources, engineers and designers are encouraged to visit the official Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0327 $55.1635
12+ $9.0525 $108.6300
18+ $8.7696 $157.8528
24+ $8.4867 $203.6808
31+ $8.2038 $254.3178
41+ $7.3552 $301.5632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess