EN
  • EN
  • DE

ADUM3401WARWZ-RL

Part No ADUM3401WARWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description IC DGTL ISO 4CH LOGIC 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Reel package
Technology Magnetic Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 768247-ADUM3401WARWZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM3401
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADUM3401WARWZ-RL CAD Model

Description

ADUM3401WARWZ-RL: A Robust Quad-Channel Digital Isolator

The ADUM3401WARWZ-RL is a high-performance, quad-channel digital isolator manufactured by Analog Devices Inc., a leader in high-fidelity signal processing technology. This component is designed to offer outstanding isolation capabilities for electronic systems that require the separation of signal and ground domains to protect against high common-mode voltages, noise, and destructive voltage spikes.

Key Features

  • High Data Rate: Supports data rates up to 10 Mbps, enabling high-speed communication for a range of industrial and commercial applications.
  • Quad-Channel Configuration: Features four independent isolation channels in a single package, which saves space and simplifies design.
  • Robust Isolation: Provides up to 2500 Vrms (1 minute rating) of isolation, ensuring safety and reliability in harsh electrical environments.
  • Low Power Consumption: Optimized for low power operation, it is suitable for power-sensitive applications.
  • iCoupler® Technology: Uses Analog Devices' proprietary iCoupler technology to combine high speed CMOS and monolithic air core transformer technology, eliminating the need for bulky optocouplers.
  • Wide Operating Temperature Range: Functions reliably over an industrial temperature range of -40°C to +125°C.
  • Regulatory Approvals: Meets regulatory standards including UL, CSA, IEC, and VDE, ensuring compliance with international safety requirements.

Applications

The ADUM3401WARWZ-RL is ideal for a variety of applications that demand reliable signal isolation, such as:

  • Industrial automation and process control systems
  • Data acquisition systems
  • Medical equipment with stringent safety requirements
  • Power supply management
  • Isolated sensor interfaces

Package and Availability

This digital isolator comes in a 16-lead SOIC wide body package, offering a compact footprint while maintaining necessary creepage and clearance distances for high voltage isolation. The "RL" suffix indicates that the product is available in tape and reel packaging, which is convenient for automated mass production assembly processes.

With its combination of high-speed data transfer, robust isolation, and compact form factor, the ADUM3401WARWZ-RL from Analog Devices Inc. is a top choice for engineers looking to incorporate reliable isolation in their designs.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess