EN
  • EN
  • DE
  • IT

ADUM4160BRIZ-RL

Part No ADUM4160BRIZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGT ISOL 5000VRMS 2CH USB 16SOIC  /  USB Digital Isolator 5000Vrms 1 Channel 12Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Technology Magnetic Coupling
Type USB
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/1
Channel Type Bidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 12Mbps
Propagation Delay tpLH / tpHL (Max) 70ns, 70ns
Rise / Fall Time (Typ) 20ns, 20ns (Max)
Voltage - Supply 3.1V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC-IC
Base Product Number ADUM4160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADUM4160BRIZ-RLCT,ADUM4160BRIZ-RLDKR,ADUM4160BRIZ-RLTR,ADUM4160BRIZ-RLCT,ADUM4160BRIZ-RL-ND
Standard Package 1,000
Win Source Part Number 1150390-ADUM4160BRIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM4160BRIZ-RL CAD Model

Description

ADUM4160BRIZ-RL - USB Digital Isolator from Analog Devices Inc.

The ADUM4160BRIZ-RL by Analog Devices Inc. is a highly integrated, robust USB digital isolator designed to provide outstanding isolation for USB 2.0 compatible devices. It is an ideal solution for industrial and medical applications where USB interfaces need to be isolated from potential ground differences and voltage spikes that can cause damage to sensitive equipment or compromise the safety and integrity of data transmissions.

Key Features:

  • Isolation: The ADUM4160BRIZ-RL offers up to 5kV RMS isolation for 1 minute per UL 1577, providing superior protection against electrical noise and surges.
  • Data Rate: This isolator supports full-speed (12 Mbps) and low-speed (1.5 Mbps) data rates, making it versatile for a range of USB devices.
  • Power Supply: The device can operate from a single 3.3V or 5V supply, adding to its flexibility in various system designs.
  • Package: It comes in a compact, 16-lead wide body SOIC package, which minimizes board space and is well-suited for densely packed PCBs.
  • Automatic Enumeration: The ADUM4160BRIZ-RL simplifies the design process with its automatic enumeration feature, which allows for easy USB device detection and configuration.
  • High-Temperature Operation: Capable of operating over a temperature range of -40°C to +85°C, it is reliable in extreme environmental conditions.

Applications:

The ADUM4160BRIZ-RL is commonly used in industrial control systems, medical equipment interfaces, and any other applications where USB devices are at risk from ground loops, electrical noise, or surges. Its robust design and high isolation capabilities make it an essential component for ensuring data integrity and protecting sensitive equipment in these environments.

Ordering Information:

The ADUM4160BRIZ-RL is available in tape and reel format, denoted by the 'RL' suffix, facilitating its use in high-volume manufacturing environments. For detailed specifications, application notes, and additional resources, please visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

ON Semiconductor
IC INTERFACE SPECIALIZED 48TQFP / PC's, PDA's Interface 48-TQFP (7x7)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $16.5854
IDT, Integrated Device Technology Inc
IC INTERFACE SPECIALIZED 8SOIC
Lowest to $11.0444
Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Lowest to $16.2163
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $193.9105
ON Semiconductor
IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Lowest to $8.8820
Broadcom Limited
IC INTERFACE SPECIALIZED 32DIP / Encoder to Microprocessor Interface 32-PDIP
Lowest to $116.2377
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $14.8829
Microchip Technology
IC INTERFACE SPECIALIZED 48LQFP / Interface 48-LQFP (7x7)
Lowest to $5.3133

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3680 $57.4720
9+ $11.7891 $106.1019
14+ $11.4207 $159.8898
19+ $11.0523 $209.9937
24+ $10.6839 $256.4136
32+ $9.5787 $306.5184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess