EN
  • EN
  • DE

ADUM4221ARIZ

Part No ADUM4221ARIZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description ISO 1/2 BRIDGE DRV W DEADTIME UV / Half-Bridge Gate Driver IC Non-Inverting 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Analog Devices Inc.
Package Tube
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type IGBT
Voltage - Supply 2.5V ~ 6.5V
Logic Voltage - VIL, VIH 1.5V, 3.5V
Current - Peak Output (Source, Sink) 4A, 6A
Input Type Non-Inverting
Rise / Fall Time (Typ) 25ns, 30ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM4221
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADUM4221ARIZ,-2735-ADUM4221ARIZ
Standard Package 37
Win Source Part Number 1200824-ADUM4221ARIZ
Ultra Librarian 3D Model Ultra Librarian ADUM4221ARIZ CAD Model

Description

ADUM4221ARIZ: A High-Performance Isolated Gate Driver from Analog Devices Inc.

The ADUM4221ARIZ is a state-of-the-art isolated gate driver designed by Analog Devices Inc., a leader in high-performance semiconductors. This innovative component is specifically engineered to drive insulated gate bipolar transistors (IGBTs) and metal-oxide-semiconductor field-effect transistors (MOSFETs), making it an ideal choice for a wide range of power conversion applications.

With its advanced iCoupler® technology, the ADUM4221ARIZ provides robust electrical isolation between the input signal and the output gate drive. This feature ensures safe operation by protecting low-voltage systems from the high-voltage environments typically found in power electronics. The device boasts an impressive isolation voltage rating of 5 kV RMS, which is a testament to its ability to handle demanding applications.

The ADUM4221ARIZ is designed with a dual-channel configuration, allowing for flexibility in controlling two independent gates or a single gate with a Miller clamp. This versatility is particularly useful in applications requiring synchronous switching, such as motor control, inverters, and switching power supplies. Furthermore, the device's high-speed operation, with propagation delays as low as 38 ns, ensures fast and efficient switching, which is crucial for minimizing power losses and improving overall system efficiency.

Another key feature of the ADUM4221ARIZ is its CMTI (Common-Mode Transient Immunity) performance, which exceeds 100 kV/μs. This high level of immunity to voltage transients ensures stable operation even in the presence of fast voltage spikes, which are common in power switching environments.

The ADUM4221ARIZ comes in a compact, 16-lead SOIC package, making it suitable for space-constrained applications. It also operates over a wide temperature range, from -40°C to +125°C, ensuring reliable performance under extreme conditions.

In summary, the ADUM4221ARIZ from Analog Devices Inc. is a highly reliable and efficient solution for driving power switches in a variety of applications. Its robust isolation, fast switching capabilities, and strong transient immunity make it an indispensable component for designers looking to enhance the performance and safety of their power conversion systems.

You May Also Be Interested in

Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8690 $53.2140
14+ $7.2771 $101.8794
22+ $7.0497 $155.0934
30+ $6.8223 $204.6690
38+ $6.5949 $250.6062
51+ $5.9127 $301.5477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess