EN
  • EN
  • DE

ADUM4400CRWZ

Part No ADUM4400CRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 12 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 90Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADuM4400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860600-ADUM4400CRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM4400CRWZ CAD Model

Description

Analog Devices Inc. ADUM4400CRWZ Digital Isolator

The ADUM4400CRWZ is a high-performance, quad-channel digital isolator from Analog Devices Inc., designed to offer superior isolation capabilities for a variety of applications. Engineered with Analog Devices' innovative iCoupler® technology, this component ensures precise signal transfer across isolation barriers, making it an ideal solution for systems that require reliable electrical isolation without compromising data integrity.

Key Features:

  • Channel Configuration: The device features a quad-channel bidirectional configuration, providing flexibility in interfacing with different types of digital signals.
  • Isolation Voltage: It offers an impressive isolation voltage rating of 2.5 kVrms, ensuring robust protection against high voltage transients and enhancing system safety.
  • Data Rate: The ADUM4400CRWZ supports data rates up to 10 Mbps, making it suitable for applications that require fast data transmission without compromising signal integrity.
  • Propagation Delay: With a low propagation delay, this digital isolator ensures timely signal transfer, which is critical for time-sensitive operations.
  • Power Supply: It operates within a wide power supply range of 3.0 V to 5.5 V, accommodating various system power requirements.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +125°C, ensuring reliable performance even in extreme conditions.
  • Package: The ADUM4400CRWZ is available in a compact 16-lead SOIC wide-body package, which is suitable for space-constrained applications while still providing necessary isolation clearances and creepage distances.

Applications:

The versatility of the ADUM4400CRWZ allows it to be used across various sectors, including industrial, medical, and automotive industries. Its primary applications include:

  • Isolated SPI interfaces
  • Isolated I2C interfaces
  • Industrial field buses
  • Medical equipment with patient electrical isolation requirements
  • Automotive control systems

With its robust design and advanced features, the ADUM4400CRWZ from Analog Devices Inc. is a reliable choice for designers and engineers looking to incorporate digital isolation into their systems while maintaining high-speed data integrity and compliance with safety regulations.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3093 $57.2372
9+ $11.7410 $105.6690
14+ $11.3741 $159.2374
19+ $11.0072 $209.1368
24+ $10.6403 $255.3672
32+ $9.5396 $305.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 569 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess