EN
  • EN
  • DE

ADUM4400WBRWZ-RL

Part No ADUM4400WBRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description IC DGTL ISO 4CH LOGIC 16SOIC / Digital Isolator CMOS 4-CH 10Mbps Automotive 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Reel package
Technology Magnetic Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 36ns, 36ns
Pulse Width Distortion (Maximum) 3.5ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 768255-ADUM4400WBRWZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM4400W
Introduction Date October 26, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADUM4400WBRWZ-RL CAD Model

Description

ADUM4400WBRWZ-RL - Analog Devices Inc.

The ADUM4400WBRWZ-RL is a state-of-the-art digital isolator product manufactured by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product leverages Analog Devices' proprietary iCoupler® technology to offer robust isolation for a variety of applications where data integrity and isolation are crucial.

Key Features

  • Quad-Channel Isolation: The ADUM4400WBRWZ-RL features four independent isolation channels, providing flexibility and support for multiple data streams or control signal lines.
  • High Data Rates: With support for data rates up to 10 Mbps, this digital isolator can handle high-speed digital signals without compromising signal integrity.
  • High-Voltage Isolation: The device is capable of withstanding isolation voltages up to 2.5kV RMS, ensuring reliable operation in environments with high-voltage differentials.
  • Low Power Consumption: Designed for efficiency, the ADUM4400WBRWZ-RL minimizes power consumption, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: It operates reliably over an extended temperature range from -40°C to +125°C, accommodating industrial and automotive temperature requirements.

Applications

The ADUM4400WBRWZ-RL is ideal for various applications, including:

  • Industrial automation and process control systems
  • Medical equipment with stringent isolation requirements
  • Automotive systems requiring robust data isolation
  • Power supply control and monitoring
  • Isolated sensor interfaces and data converters

Package and Quality

The device comes in a compact, surface-mount, 16-lead SOIC wide-body package, which is RoHS compliant and designed for space-constrained applications. It is available in reel packaging (RL), facilitating efficient assembly for high-volume production. The ADUM4400WBRWZ-RL is built to meet high-quality standards, ensuring reliable performance in critical systems.

With its combination of high-speed performance, robust electrical isolation, and low power consumption, the ADUM4400WBRWZ-RL from Analog Devices Inc. is a premier solution for designers looking to enhance the safety and reliability of their digital systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess