EN
  • EN
  • DE

ADUM5000ARWZ

Part No ADUM5000ARWZ
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 3V to 5.5V 0.5W 16-Pin SOIC W Tube / IC DGTL ISOLATOR W/DC-DC 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 47
Category Power Supplies - Board Mount
Family DC DC Converters
Series isoPower
Packaging Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output 1 3.3V 5V
Current - Output (Max) 100mA
Voltage - Isolation 2.5kV (2500V)
Applications ITE (Commercial)
Features OCP OTP UVLO
Mounting Style SMD/SMT
Package 16-SOIC (0.295" 7.50mm Width)
Size / Dimension 0.413" L x 0.299" W (10.50mm x 7.60mm)
Operating Temperature Range -40°C ~ 105°C
Efficiency 34%
Power (Watts) - Max 500mW
Catalog ADuM5000 Series
Win Source Part Number 087515-ADUM5000ARWZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADuM5000
Introduction Date May 19, 2008
ECCN EAR99
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM5000ARWZ CAD Model

Description

The ADUM5000ARWZ is a high-performance isolated DC/DC converter module from Analog Devices Inc., designed to offer both isolation and power conversion in a single package. This component is part of the iCoupler® family of products that integrates Analog Devices' proprietary isolation technology with robust power conversion functionality.

Key Features

  • Integrated Isolation: The device provides 2.5 kV rms isolation for 1 minute per UL 1577, ensuring safety and signal integrity between the input and output.
  • isoPower® Technology: Utilizes Analog Devices' isoPower technology to generate isolated power with the convenience of single-package design.
  • Regulated Output: Features a regulated 3.3 V or 5 V output, which is selectable via the ADJ pin, providing versatility for different application requirements.
  • High Efficiency: Offers up to 16% higher efficiency compared to competing solutions, minimizing heat generation and power loss.
  • Compact Footprint: Comes in a 16-lead SOIC wide-body package, which saves valuable board space and simplifies PCB design.
  • Low Emissions: Designed to meet CISPR 22 Class B limits for radiated emissions when used in a typical circuit, making it suitable for noise-sensitive applications.

Applications

The ADUM5000ARWZ is ideal for a wide range of applications where isolation is critical for system performance and safety. It is particularly well-suited for:

  • Industrial automation and control systems
  • Isolated sensor interfaces
  • Data acquisition systems
  • Medical equipment with stringent isolation requirements
  • Power supplies for isolated communication buses

Conclusion

The ADUM5000ARWZ by Analog Devices Inc. is a robust and reliable solution for designers looking to integrate both power conversion and isolation in their systems. Its combination of efficiency, compact size, and compliance with regulatory standards makes it an excellent choice for a multitude of applications where space and performance are at a premium.

You May Also Be Interested in

SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7447 $52.4682
14+ $7.1751 $100.4514
22+ $6.9509 $152.9198
30+ $6.7267 $201.8010
39+ $6.5025 $253.5975
52+ $5.8298 $303.1496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,890 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess