EN
  • EN
  • DE

ADUM5000WARWZ-RL

Part No ADUM5000WARWZ-RL
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description IC DIG ISO Q100 W/DC-DC 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Analog Devices Inc.
Series ADuM5000W
Packaging Reel - TR
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 5.5V
Voltage - Output 1 3.3V, 5V
Current - Output (Maximum) 132mA, 400mA
Power (Watts) 2W
Voltage - Isolation 2.5kV (2500V)
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 105°C
Efficiency 33%
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Size 0.41" L x 0.30" W x 0.10" H (10.5mm x 7.6mm x 2.7mm)
Manufacturer Package 16-SOIC
Manufacturer Homepage www.analog.com
Win Source Part Number 713470-ADUM5000WARWZ-RL
Popularity Medium
Supply and Demand Status Balance
Family Name ADuM5000WARWZ-RL
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM5000WARWZ-RL CAD Model

Description

The ADUM5000WARWZ-RL is an advanced integrated isolated DC/DC converter manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is part of the iCoupler® family and is designed to provide both signal isolation and power in one solution, which is a significant advantage in space-constrained applications.

Key Features

  • Integrated Isolation: The ADUM5000WARWZ-RL features Analog Devices' proprietary iCoupler technology, offering 2.5kV RMS isolation for signal and power in a single module.
  • High Efficiency: With an efficiency of up to 90%, this DC/DC converter minimizes power loss and is ideal for power-sensitive applications.
  • Regulated Output: The device provides a regulated, isolated 5 V output from an input voltage range of 4.5 V to 5.5 V, ensuring stable operation for connected devices.
  • Compact Surface-Mount Package: The ADUM5000WARWZ-RL comes in a 16-lead SOIC wide-body package, making it suitable for PCBs where space is at a premium.
  • Temperature Range: It operates over the industrial temperature range of -40°C to +105°C, ensuring reliability in harsh environments.

Applications

The ADUM5000WARWZ-RL is versatile and can be used in a variety of applications that require isolation for both signal and power. It is particularly useful in:

  • Industrial control systems
  • Sensor interfacing and isolation
  • Isolated sensor power supplies
  • Data acquisition systems
  • Medical equipment with stringent isolation requirements

Product Quality and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The ADUM5000WARWZ-RL is built to meet high industry standards, ensuring long-term performance in critical systems. Technical support and comprehensive documentation are available directly from Analog Devices to assist with design integration and troubleshooting.

Note: For detailed technical specifications, refer to the ADUM5000WARWZ-RL datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3132 $58.1924
15+ $6.8211 $102.3165
23+ $6.6079 $151.9817
32+ $6.3948 $204.6336
41+ $6.1816 $253.4456
55+ $5.5422 $304.8210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess