EN
  • EN
  • DE

ADUM5201WCRWZ-RL

Part No ADUM5201WCRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 2CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 2500Vrms 2 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADuM5201
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM5201WCRWZ-RL-ND, ADUM5201WCRWZ-RLCT, ADUM5201WCRWZ-RLTR, ADUM5201WCRWZ-RLDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911102-ADUM5201WCRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM5201WCRWZ-RL CAD Model

Description

ADUM5201WCRWZ-RL: A High-Performance Isolated Dual-Channel Gate Driver

The ADUM5201WCRWZ-RL from Analog Devices Inc. is a state-of-the-art, isolated, dual-channel gate driver designed to enhance the efficiency and reliability of a wide range of applications, including motor controls, industrial inverters, and power supplies. This robust component is a part of the iCoupler® family, utilizing Analog Devices' proprietary isolation technology to provide outstanding performance.

Key Features

  • Integrated Isolation: The ADUM5201WCRWZ-RL features 5 kV RMS isolation for 1 minute per UL 1577, ensuring safe and reliable operation in systems where electrical isolation is critical.
  • Dual-Channel Operation: With two independent gate drivers, the device can control two separate gates, offering flexibility in design and reducing the number of components required.
  • High-Speed Performance: The gate driver is capable of fast propagation delays and tight channel-to-channel matching, essential for high-frequency switching applications.
  • Low Power Consumption: The device is designed for low quiescent current, making it suitable for energy-sensitive systems.
  • High-Temperature Operation: It is operational over an industrial temperature range, ensuring reliability in harsh environments.

Applications

The ADUM5201WCRWZ-RL is ideal for use in a variety of applications where isolation and gate control are paramount. Its robustness and versatility make it an excellent choice for:

  • Switching power supplies
  • Power inverters
  • Motor drives
  • Industrial automation systems

Package and Quality

The device comes in a compact 16-lead SOIC wide-body package, making it easy to integrate into various circuit designs. It is RoHS compliant and meets the stringent quality standards expected from Analog Devices Inc., a leader in high-performance semiconductors.

With its combination of advanced isolation technology, dual-channel flexibility, and high-speed performance, the ADUM5201WCRWZ-RL is an excellent choice for designers looking to create reliable and efficient systems in demanding industrial environments.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess