EN
  • EN
  • DE

ALI3258-C1419GG

Part No ALI3258-C1419GG
Manufacturer Trademark Fine Art
Catalog Custom Parts (0 - A)
Description Jennifer Nilsson 'Irish Blessing 3' Canvas Art, 14x19
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1154434-ALI3258-C1419GG
Categories Custom Parts
Manufacturer Trademark Fine Art
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALI3258-C1419GG CAD Model

Description

The ALI3258-C1419GG is a piece of art manufactured by Trademark Fine Art. While the exact subject and style are not explicitly defined by the product ID alone, Trademark Fine Art specializes in producing giclée prints and canvas art across a wide variety of themes, from abstract to landscapes to portraits.

Possible Applications

  • Home décor: Enhancing living rooms, bedrooms, and hallways.
  • Office décor: Adding visual appeal to workspaces and conference rooms.
  • Hospitality settings: Decorating hotels, restaurants, and cafes.
  • Gifting: Providing a thoughtful and aesthetically pleasing present.
  • Interior design projects: Complementing specific design schemes and color palettes.

Features

  • High-quality giclée printing: Ensures vibrant colors and sharp details.
  • Durable canvas or paper material: Provides longevity and resistance to wear and tear.
  • Variety of sizes: Available in multiple dimensions to suit different spaces.
  • Ready to hang: Often comes stretched on a wooden frame or with pre-installed hanging hardware.
  • Diverse subject matter: Encompasses a broad range of artistic styles and themes.

Benefits

  • Aesthetic enhancement: Improves the visual appeal of any room.
  • Personal expression: Allows individuals to showcase their taste and preferences.
  • Mood elevation: Creates a more positive and inviting atmosphere.
  • Conversation starter: Serves as a focal point and sparks discussions.
  • Investment in art: Adds value to the space and potentially appreciates over time.

Additional Details

The specific materials (canvas or paper), frame type (if applicable), and exact dimensions would vary depending on the specific version of the ALI3258-C1419GG. Trademark Fine Art likely uses archival-quality inks to prevent fading and ensure the artwork remains vibrant for years to come. The artwork is likely professionally stretched and mounted to ensure a smooth and visually appealing finish. Because Trademark Fine Art offers such a wide variety of styles, it's impossible to definitively state the subject matter of this piece without further research beyond the product ID.

You May Also Be Interested in

Matsuo
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Applied Micro Circuits Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess