EN
  • EN
  • DE

ADUM5240ARZ

Part No ADUM5240ARZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 8SOIC / Dual-Channel Isolators with isoPower Integrated DC-to-DC Converter, 50 mW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 70ns, 70ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Supply Voltage (V) 2.7V ~ 4.0V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series ADUM5240
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811376-ADUM5240ARZ
Ultra Librarian 3D Model Ultra Librarian ADUM5240ARZ CAD Model

Description

ADUM5240ARZ Isolated Error Amplifier by Analog Devices Inc.

The ADUM5240ARZ is a sophisticated isolated error amplifier designed by Analog Devices Inc., a leader in high-performance semiconductors. This device is specifically engineered to provide precise, stable, and isolated feedback for power supply and regulation systems. The ADUM5240ARZ is part of Analog Devices' iCoupler® family, utilizing proprietary isolation technology to achieve high isolation capabilities without compromising performance.

Key Features:

  • High Isolation Voltage: With a rating of 2.5 kV RMS, the ADUM5240ARZ offers robust isolation, ensuring that sensitive components are protected from high-voltage environments.
  • Precision Performance: The device is designed for high accuracy, featuring a tight gain accuracy that is critical for precise control in feedback systems.
  • Low Power Consumption: Optimized for efficiency, the ADUM5240ARZ minimizes power loss, making it ideal for energy-sensitive applications.
  • Wide Bandwidth: It offers a bandwidth suitable for a variety of applications, ensuring that the amplifier can handle signals with varying frequencies effectively.
  • Robust Operating Temperature Range: The device operates reliably over a wide temperature range, making it suitable for industrial environments.

Applications:

The ADUM5240ARZ is versatile and can be used in a multitude of applications where isolated feedback is necessary. Typical applications include:

  • Switching power supplies
  • Isolated sensor amplifiers
  • Industrial process controls
  • Data acquisition systems

Package and Reliability:

The device comes in a compact, surface-mount package, the SOIC-8, which is conducive to space-constrained applications. The ADUM5240ARZ is built to meet high reliability standards, ensuring long-term stability and performance in a variety of conditions.

With its combination of high isolation, precision, and efficiency, the ADUM5240ARZ from Analog Devices Inc. is an excellent choice for designers looking to integrate reliable isolated feedback into their power supply and control systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.9553 $58.9553
2+ $55.2239 $110.4478
3+ $53.3583 $160.0749
5+ $49.6269 $248.1345
6+ $47.7612 $286.5672
7+ $45.8956 $321.2692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess