EN
  • EN
  • DE
  • IT

ADUM5401CRWZ

Part No ADUM5401CRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Quad-Channel, 2.5 kV Isolators with Integrated DC-to-DC Converter | DGTL ISO 2.5KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Pulse Width Distortion (Maximum) 6ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADUM5401
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1142576-ADUM5401CRWZ
Manufacturer Homepage www.analog.com
Family Name ADUM5401
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM5401CRWZ CAD Model

Description

ADUM5401CRWZ - Isolated Quad-Channel Digital Isolator with Integrated DC-to-DC Converter

The ADUM5401CRWZ from Analog Devices Inc. is an advanced quad-channel digital isolator that incorporates Analog Devices' proprietary iCoupler® technology. This component is designed to ensure reliable signal isolation between the input and output sides, making it an ideal solution for applications requiring high-voltage insulation and noise immunity. The integrated isoPower® DC-to-DC converter provides isolated power, eliminating the need for a separate isolated power supply and simplifying the design process.

This digital isolator offers four independent isolation channels in a wide-body 16-lead SOIC package, providing robust support for a variety of digital signals. The channels are configured as three forward and one reverse-direction channels, which can be used to transmit data to and from isolated domains. With a data rate of up to 10 Mbps, the ADUM5401CRWZ ensures fast and reliable communication for your digital systems.

The isolator has an impressive isolation voltage rating of 2500 Vrms for 1 minute, providing excellent protection for sensitive circuits. Additionally, it is capable of operating over a wide temperature range of -40°C to +125°C, making it suitable for industrial environments.

The ADUM5401CRWZ also includes various safety and regulatory approvals, such as UL, CSA, VDE, and CQC certifications, ensuring compliance with international safety standards. Its low power consumption, coupled with the integrated DC-to-DC converter, makes it an energy-efficient choice for isolated communication needs.

Key features of the ADUM5401CRWZ include:

  • Quad-channel isolator with integrated DC-to-DC converter
  • Up to 10 Mbps data rate
  • 2500 Vrms isolation for 1 minute
  • iCoupler® and isoPower® technology for signal and power isolation
  • High-temperature operation from -40°C to +125°C
  • Compliance with safety standards: UL, CSA, VDE, CQC
  • Wide-body 16-lead SOIC package

Overall, the ADUM5401CRWZ is a versatile and reliable solution for systems that require both signal integrity and electrical isolation. Whether it's for industrial, medical, automotive, or communication applications, this digital isolator from Analog Devices Inc. delivers performance and safety in a compact form factor.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $18.0824
Analog Devices Inc.
DGTL ISOLTR 2.5KV 3CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 1CH GP 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $6.8734
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.7772
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.7294
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7594 $71.2782
5+ $22.2557 $111.2785
7+ $21.5038 $150.5266
10+ $20.0000 $200.0000
13+ $19.2482 $250.2266
17+ $18.4963 $314.4371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,869 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess