EN
  • EN
  • DE

ADUM5403WCRWZ-1

Part No ADUM5403WCRWZ-1
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description Digital Isolator CMOS 4-CH 25Mbps Automotive 16-Pin SOIC W Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Channel Type Unidirectional
Data Rate 25 Mbps
Isolated Power Yes
Lead Free Contains Lead
Maximum Operating Temperature 105 °C
Max Output Current 100 mA
Min Operating Temperature -40 °C
Number of Channels 4
Number of Pins 16
Power Dissipation 500 mW
Propagation Delay 60 ns
Pulse Width Distortion (PWD) 6 ns
RoHS Compliant
Type General Purpose
Win Source Part Number 1032069-ADUM5403WCRWZ-1
Categories Interface - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADUM5403WCRWZ-1 CAD Model

Description

The ADUM5403WCRWZ-1 is a robust, high-performance isolated DC/DC converter from Analog Devices Inc., designed to provide reliable signal isolation for sensitive electronic applications. This component is part of the ADuM540x series, which are known for their iCoupler® technology, combining high-speed CMOS and monolithic air core transformer technology to offer precise isolation.

Key Features:

  • Integrated Isolation: The ADUM5403WCRWZ-1 features quad-channel digital isolators with integrated isolated power, providing safety and functionality in a compact package.
  • High Efficiency: With an efficiency of up to 90%, this DC/DC converter ensures minimal power loss and is suitable for power-sensitive applications.
  • Output Power: It delivers up to 500 mW of output power, making it capable of driving a variety of loads.
  • Wide Operating Temperature: The device operates over an industrial temperature range of -40°C to +125°C, ensuring reliability across diverse environmental conditions.
  • Regulatory Compliance: The product meets stringent regulatory standards, including UL, CSA, VDE, and CQC certifications, ensuring its suitability for global applications.
  • Advanced Error Detection: It includes a watchdog timer and a ready signal for fault detection, contributing to system safety and reliability.

Applications:

The ADUM5403WCRWZ-1 is ideal for a variety of applications where isolation is critical, such as industrial automation, data acquisition systems, medical devices, and power supply control. Its ability to protect sensitive circuits from noisy environments makes it a preferred choice for professionals seeking robust, isolated power solutions.

Package and Quality:

This device is offered in a 16-lead SOIC package, which is compact and suitable for space-constrained applications. The quality and reliability of the ADUM5403WCRWZ-1 are backed by Analog Devices Inc.'s commitment to high manufacturing standards, ensuring that each component meets the needs of the most demanding electronic systems.

You May Also Be Interested in

Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2402 $50.6814
17+ $5.9407 $100.9919
27+ $5.7551 $155.3877
36+ $5.5694 $200.4984
47+ $5.3838 $253.0386
63+ $4.8268 $304.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess