EN
  • EN
  • DE
  • IT

ADUM5411BRSZ-RL7

Part No ADUM5411BRSZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 4CH GP 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001110-ADUM5411BRSZ-RL7
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Isolators Digital Isolators
Series iCoupler®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 4
Ultra Librarian 3D Model Ultra Librarian ADUM5411BRSZ-RL7 CAD Model

Description

ADUM5411BRSZ-RL7 Digital Isolator by Analog Devices Inc.

The ADUM5411BRSZ-RL7 is a robust digital isolator component manufactured by Analog Devices Inc., renowned for their high-performance semiconductor products. This particular model is part of the ADuM5411 series, which is designed to provide reliable signal isolation in various electronic applications. It is an essential device for ensuring the integrity and safety of electronic systems that require isolation between different signal domains.

Key Features:

  • Quad-Channel Isolation: The ADUM5411BRSZ-RL7 features four independent isolation channels, making it versatile for multiple signal isolation needs within a single package.
  • Integrated DC-to-DC Converter: This digital isolator comes with an integrated, isoPower® DC-to-DC converter, providing both signal and power isolation, which simplifies PCB design and reduces component count.
  • High Data Rate: It supports data rates up to 90 Mbps, ensuring that high-speed signals are transmitted accurately and without delay.
  • High-Temperature Operation: The device is capable of operating within a temperature range of -40°C to +125°C, making it suitable for industrial environments.
  • Robust Isolation: With an isolation voltage rating of 2.5 kVrms for 1 minute, the ADUM5411BRSZ-RL7 provides a high degree of electrical isolation, protecting sensitive components and users from electrical hazards.
  • Package: It is available in a compact, surface-mount 16-lead SOIC package, which is RoHS compliant and suitable for automated assembly processes.

Applications:

The ADUM5411BRSZ-RL7 is ideal for a wide range of applications where isolation is critical. These include:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Power supply management
  • Data acquisition systems
  • Isolated sensor interfaces

With its high isolation capabilities, integrated power converter, and high-speed data transmission, the ADUM5411BRSZ-RL7 by Analog Devices Inc. is a reliable choice for designers looking to enhance the safety and performance of their electronic systems. Its robust design ensures that it can withstand the rigors of harsh industrial environments while maintaining precise and isolated signal integrity.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $1.9968
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.0123
Analog Devices Inc.
DGTL ISOLTR 2.5KV 3CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $12.6149
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.7294
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $11.4948

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0346 $57.1038
8+ $15.6182 $124.9456
12+ $15.1301 $181.5612
16+ $14.6420 $234.2720
20+ $14.1539 $283.0780
27+ $12.6897 $342.6219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess