EN
  • EN
  • DE
  • IT

ADUM6020-3BRIZ-RL

Part No ADUM6020-3BRIZ-RL
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 500MW  /  Isolated Module DC DC Converter 1 Output 3.3V 100mA 3V - 3.6V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series IsoPower®, iCoupler®
Package Tape & Reel (TR)
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 3.6V
Voltage - Output 1 3.3V
Current - Output (Max) 100mA
Voltage - Isolation 5 kV
Applications ITE (Commercial)
Features OTP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 33%
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Dimension 0.50" L x 0.30" W x 0.10" H (12.8mm x 7.5mm x 2.6mm)
Supplier Device Package 16-SOIC
Base Product Number ADUM6020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Standard Package 1,000
Win Source Part Number 1162464-ADUM6020-3BRIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM6020-3BRIZ-RL CAD Model

Description

ADUM6020-3BRIZ-RL: Isolated DC/DC Converter by Analog Devices Inc.

The ADUM6020-3BRIZ-RL is a state-of-the-art isolated DC/DC converter manufactured by Analog Devices Inc., a leading company in the field of high-performance analog technology. This product is designed to provide reliable and efficient power isolation in a variety of electronic applications, including industrial, medical, and telecommunications systems.

Featuring Analog Devices' innovative iCoupler® technology, the ADUM6020-3BRIZ-RL offers superior isolation capabilities, ensuring that sensitive electronic components are protected from harmful high voltages. The device is capable of delivering up to 0.5 watts of output power, with an input voltage range of 3.0 V to 5.5 V. This makes it a versatile choice for systems that require a stable and isolated power supply.

Key Features:

  • Integrated Isolation: The ADUM6020-3BRIZ-RL includes internal isolators, providing safety and protection against high voltage transients.
  • High Efficiency: With an efficiency of up to 70%, this converter minimizes power loss, making it suitable for energy-sensitive applications.
  • Compact Size: The small form factor of the package allows for easy integration into space-constrained designs without compromising performance.
  • Regulated Output: The output voltage is regulated, ensuring a stable power supply for downstream components.

This converter's robust design also includes features such as over-temperature protection and short-circuit protection, which contribute to the long-term reliability and performance of the device. Additionally, the ADUM6020-3BRIZ-RL is available in a 16-lead SOIC package, which is RoHS compliant and suitable for automated assembly processes.

Whether you are developing an industrial control system, a medical device, or a complex telecommunications platform, the ADUM6020-3BRIZ-RL from Analog Devices Inc. provides the isolation and power conversion efficiency you need. Its combination of advanced technology, compact size, and robust protection features ensure that it is a top choice for engineers looking to enhance the safety and efficiency of their power management designs.

For detailed specifications and application support, please refer to the official datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5868
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0979
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.3039
Recom Power
DC DC CONVERTER 5.1V 12W
Lowest to $85.5953
Traco Power
DC DC CONVERTER 24V 10W
Need more? Email Us
Maxim Integrated
DC DC CONVERTER 0.9-5.5V
Need more? Email Us
UPI
Step-down type 200kHz~800kHz Adjustable WQFN-20L(3x3) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9780
Traco Power
DC DC CONVERTER 5.1V 15W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-5V 10W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4655 $62.3275
11+ $10.2281 $112.5091
17+ $9.9084 $168.4428
24+ $9.5888 $230.1312
31+ $9.2692 $287.3452
41+ $8.3103 $340.7223
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess