EN
  • EN
  • DE

ADUM6400CRWZ

Part No ADUM6400CRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Quad-Channel Isolators with Integrated DC-to-DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series IsoPower, iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Pulse Width Distortion (Maximum) 6ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1142590-ADUM6400CRWZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM6400
Introduction Date May 01, 2009
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM6400CRWZ CAD Model

Description

ADUM6400CRWZ Digital Isolator by Analog Devices Inc.

The ADUM6400CRWZ is a cutting-edge digital isolator manufactured by Analog Devices Inc., designed to provide robust isolation for electronic circuits. This product is part of the iCoupler® family, which utilizes Analog Devices' proprietary technology to combine high-speed CMOS and monolithic air core transformer technology. This combination enables the ADUM6400CRWZ to offer outstanding performance in isolating data signals and power.

Key Features:

  • Quad-Channel Isolation: The device features four independent isolation channels, making it ideal for applications that require multiple data streams to be isolated simultaneously.
  • Integrated DC-to-DC Converter: It comes equipped with an isoPower® integrated, isolated DC-to-DC converter, providing both signal and power isolation in a single package. This feature simplifies design and reduces board space.
  • High Data Rate: The ADUM6400CRWZ supports data rates up to 10 Mbps, ensuring compatibility with high-speed protocols and applications.
  • High Isolation Voltage: It is rated for a high isolation voltage of 2.5 kVrms for 1 minute, offering reliable protection for sensitive circuitry.
  • Low Power Consumption: The device is designed for efficiency, with low power operation that minimizes heat generation and power loss.
  • Wide Temperature Range: It operates across a wide temperature range from -40°C to +125°C, making it suitable for industrial environments.

Applications:

The ADUM6400CRWZ is versatile and can be used in various applications, including:

  • Industrial automation and control systems
  • Isolated sensor interfaces
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring
  • Isolated SPI and I2C interfaces

With its robust isolation capabilities, integrated power converter, and high-speed operation, the ADUM6400CRWZ from Analog Devices Inc. is an excellent choice for designers looking to enhance the safety and reliability of their electronic systems. The device is available in a compact, surface-mount 16-lead SOIC package, allowing for straightforward integration into a wide range of applications.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1093 $54.2186
5+ $22.2436 $111.2180
7+ $21.5485 $150.8395
10+ $20.8534 $208.5340
13+ $20.1582 $262.0566
17+ $18.0729 $307.2393
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess