EN
  • EN
  • DE

ADUM7410BRQZ

Part No ADUM7410BRQZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DIGITAL ISOLATOR 16QSOP / Digital Isolator Channel CMTI 16-SSOP (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number ADUM7410
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 44833-ADUM7410BRQZ
Ultra Librarian 3D Model Ultra Librarian ADUM7410BRQZ CAD Model

Description

ADUM7410BRQZ Digital Isolator by Analog Devices Inc.

The ADUM7410BRQZ is a robust, high-performance digital isolator designed and manufactured by Analog Devices Inc. This component is engineered to provide electrical isolation between low-power digital signals, ensuring that sensitive electronic equipment is protected from harmful voltage levels and transient energy spikes. The device is an ideal solution for a wide range of applications, including industrial, medical, and automotive systems where signal integrity and isolation are critical for safety and reliability.

Key Features:

  • Isolation Technology: The ADUM7410BRQZ utilizes Analog Devices' proprietary iCoupler® technology to offer bidirectional isolation for four independent channels. This technology is based on magnetic coupling through a chip-scale transformer, unlike optocouplers, which rely on light as a transmission medium.
  • Data Rate: It supports a wide data rate up to 25 Mbps, making it suitable for high-speed communication protocols without compromising signal integrity.
  • High-Voltage Isolation: The device is capable of providing 2500 Vrms (1 minute) of isolation voltage, which is critical for protecting against high-voltage transients.
  • Low Power Consumption: With an emphasis on efficiency, the ADUM7410BRQZ operates with low power consumption, making it an energy-efficient choice for battery-powered and energy-sensitive applications.
  • Robustness: The device is designed to operate reliably in harsh environments and is characterized for wide temperature ranges, typically from -40°C to +125°C.
  • Package: Housed in a compact 16-lead QSOP package, the ADUM7410BRQZ saves valuable board space and is suitable for high-density mounting.
  • Regulatory Approvals: It meets stringent safety and regulatory standards, including UL, CSA, and VDE certifications, ensuring compliance with international safety requirements.

Applications:

The ADUM7410BRQZ is versatile and can be employed in various applications where isolation is necessary to protect sensitive circuits. These include:

  • Industrial field buses and programmable logic controllers (PLCs)
  • Medical equipment with patient electrical isolation requirements
  • Automotive systems where signal isolation is critical for safety
  • Data acquisition systems and sensor interfaces

With its high isolation capabilities, fast data rate, and low power consumption, the ADUM7410BRQZ from Analog Devices Inc. is a reliable choice for designers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8716 $58.0740
37+ $3.1763 $117.5231
57+ $3.0769 $175.3833
78+ $2.9776 $232.2528
101+ $2.8794 $290.8194
135+ $2.5814 $348.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess