EN
  • EN
  • DE

ADUM7440CRQZ

Part No ADUM7440CRQZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Digital Isolator CMOS 4-CH 25Mbps 16-Pin QSOP Tube / DGTL ISO 1KV 4CH GEN PURP 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Isolation Voltage 1000Vrms
Common Mode Transient Immunity (Min) 15kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 50ns, 50ns
Pulse Width Distortion (Max) 5ns
Rise and Fall Time 2ns, 2ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-QSOP
Win Source Part Number 44835-ADUM7440CRQZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADuM7440
Introduction Date July 13, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM7440CRQZ CAD Model

Description

ADUM7440CRQZ Digital Isolator from Analog Devices Inc.

The ADUM7440CRQZ is a high-performance, quad-channel digital isolator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This robust component provides reliable signal isolation for electronic systems, ensuring that sensitive circuits are protected from high voltages and noise that can occur in industrial, medical, and other demanding environments.

Key Features:

  • Isolation Channels: The device features four independent isolation channels, capable of providing bidirectional data communication.
  • High Data Rates: It supports data rates up to 25 Mbps, making it suitable for high-speed digital interfacing.
  • Isolation Voltage: The isolator is rated for a working voltage of 560 V peak, with a basic isolation voltage of 2.5 kVrms for 1 minute.
  • iCoupler Technology: Utilizing Analog Devices' proprietary iCoupler® technology, the ADUM7440CRQZ provides magnetic isolation with the advantages of low power consumption and stable performance over a wide temperature range.
  • Low Power Operation: The device operates with low power consumption, making it ideal for power-sensitive applications.
  • Wide Temperature Range: It is designed to function reliably across a broad temperature range from -40°C to +125°C.
  • Package: The ADUM7440CRQZ is available in a compact, 16-lead QSOP package, which minimizes board space.
  • Regulatory Approvals: It is compliant with several industry safety standards, including UL, CSA, and VDE certifications, ensuring its suitability for a variety of safety-critical applications.

Applications:

The ADUM7440CRQZ is ideal for use in a range of applications where data integrity and isolation are critical. These include:

  • Industrial automation and control systems
  • Medical equipment with patient electrical isolation requirements
  • Isolated sensor interfaces and data acquisition systems
  • Power supply control and monitoring
  • Motor control circuits

With its robust design and advanced features, the ADUM7440CRQZ from Analog Devices Inc. is a reliable choice for designers looking to enhance the safety and performance of their electronic systems. Its ease of integration and compliance with stringent safety standards make it a versatile component for a wide range of isolation applications.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8060 $53.2840
33+ $3.1229 $103.0557
50+ $3.0253 $151.2650
69+ $2.9277 $202.0113
89+ $2.8301 $251.8789
119+ $2.5374 $301.9506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,680 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess