EN
  • EN
  • DE
  • IT

ADUM7643ARQZ

Part No ADUM7643ARQZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 1000VRMS 6CH GP 20QSOP  /  General Purpose Digital Isolator 1000Vrms 6 Channel 1Mbps 15kV/µs CMTI 20-SSOP (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tube
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Voltage - Isolation 1000Vrms
Common Mode Transient Immunity (Min) 15kV/µs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Pulse Width Distortion (Max) 25ns
Rise / Fall Time (Typ) 2ns, 2ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number ADUM7643
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADUM7643ARQZ
Standard Package 56
Win Source Part Number 1175670-ADUM7643ARQZ
Ultra Librarian 3D Model Ultra Librarian ADUM7643ARQZ CAD Model

Description

ADUM7643ARQZ Digital Isolator by Analog Devices Inc.

The ADUM7643ARQZ is a cutting-edge digital isolator manufactured by Analog Devices Inc., designed to offer reliable signal isolation in a variety of electronic applications. This innovative component is part of the iCoupler® family and is engineered to enhance system performance by allowing digital signals to be transferred across an isolation barrier while maintaining electrical separation.

Constructed with Analog Devices' proprietary iCoupler technology, the ADUM7643ARQZ utilizes magnetic coupling to achieve isolation, which is a significant advancement over traditional optocoupler methods. This technology not only provides robust galvanic isolation but also ensures stable operation over a wide temperature range and extended product life.

Key Features:

  • Channels: This isolator features four independent isolation channels, configured as three forward and one reverse channel.
  • Isolation Voltage: It is capable of withstanding isolation voltages up to 5kVrms, making it suitable for high-voltage applications where user safety and equipment protection are paramount.
  • Data Rate: The ADUM7643ARQZ supports data rates up to 1 Mbps, ensuring fast and reliable data communication across the isolation barrier.
  • Package: The device comes in a compact, 16-lead QSOP package, which is ideal for space-constrained applications.
  • Supply Voltage: It operates within a supply voltage range of 3.0 V to 5.5 V, providing flexibility in various power environments.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, the isolator is suitable for industrial-grade applications that demand high reliability under extreme conditions.

Applications:

The ADUM7643ARQZ is versatile and can be utilized in a myriad of applications. It is particularly useful in industrial automation systems, data acquisition systems, and other scenarios where signal integrity and isolation are crucial. Its robust design also makes it an excellent choice for medical equipment, where patient safety and equipment functionality cannot be compromised.

In summary, the ADUM7643ARQZ from Analog Devices Inc. represents a state-of-the-art solution for digital isolation needs. Its combination of high isolation capabilities, fast data rates, and reliable performance under harsh conditions make it a top choice for engineers and designers seeking to enhance their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 209BGA / PCI-to-PCI Bridge Interface 209-BGA MICROSTAR (16x16)
Lowest to $0.0446
Analog Devices Inc.
IC INTERFACE SPECIALIZED 80LQFP / Displays, Monitors, TV Interface 80-LQFP (14x14)
Lowest to $9.9363
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.8426
Renesas Electronics America
IC INTFACE SPECIALIZED 324FCBGA / Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Lowest to $2.0180
Texas Instruments
IC INTERFACE SPECIALIZED 48VQFN / Desktop, Notebook PCs Interface 48-VQFN (7x7)
Lowest to $3.3877
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN / Digital High-Speed Link Interface 16-VQFN (3x3)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 24SO
Lowest to $2.5905

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8884 $51.5536
10+ $10.5751 $105.7510
15+ $10.2447 $153.6705
21+ $9.9142 $208.1982
27+ $9.5837 $258.7599
35+ $8.5923 $300.7305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess