EN
  • EN
  • DE
  • IT

PI3HDX1204EZLEX

Part No PI3HDX1204EZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Applications HDMI Redriver, Level Shifter
Voltage - Supply 3.3V
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (3x6)
Mounting Type Surface Mount
Base Product Number PI3HDX1204
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 791789-PI3HDX1204EZLEX
Ultra Librarian 3D Model Ultra Librarian PI3HDX1204EZLEX CAD Model

Description

Introducing the PI3HDX1204EZLEX from Diodes Incorporated

The PI3HDX1204EZLEX is a cutting-edge HDMI signal conditioning repeater designed to enhance your high-definition audio-visual experience. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this product is engineered to provide superior signal integrity for high-speed HDMI interfaces. Whether you're setting up a home theater system or a professional multimedia installation, the PI3HDX1204EZLEX is the perfect solution for maintaining pristine signal quality over extended cable distances.

Product Features:

  • High-Performance HDMI Repeater: This device is capable of repeating HDMI signals, allowing for longer cable runs without degradation of the digital signal.
  • 4K Video Support: It supports video resolutions up to 4K at 30Hz, ensuring compatibility with the latest high-definition content.
  • 3D Video Compatibility: The PI3HDX1204EZLEX is also capable of passing through 3D video signals, making it ideal for immersive entertainment setups.
  • Advanced Signal Conditioning: With built-in equalization, the repeater can correct for signal loss and reduce jitter, delivering a cleaner, more reliable HDMI signal.
  • Easy Installation: The compact form factor and minimal external component requirements make this repeater easy to integrate into existing systems.
  • Low Power Consumption: Designed for energy efficiency, the device consumes minimal power, which is beneficial for reducing overall system power demands.

Applications:

The PI3HDX1204EZLEX is versatile and can be used in a variety of settings, including:

  • Home Theater Systems
  • Digital Signage
  • Professional AV Installations
  • Commercial Multimedia Interfaces
  • Conference Room Displays

With its robust design and advanced features, the PI3HDX1204EZLEX from Diodes Incorporated stands out as a top-tier solution for HDMI signal enhancement. Its ability to deliver high-quality, uninterrupted audio and video makes it an essential component in any setup that demands the best in digital media transmission.

You May Also Be Interested in

Freescale Semiconductor - NXP
SYSTEM BASIS CHIP, CAN, 2X 5.0V/ / Automotive Interface 28-SOIC
Lowest to $16.0875
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $1,455.2239
Texas Instruments
MICROPROCESSOR CIRCUIT, PQCC28 / ISDN Interface 28-PLCC (11.51x11.51)
Lowest to $11.2425
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SSOP-EP
Lowest to $7.5525
ON Semiconductor
IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Lowest to $7.9304
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 128LQFP / PCI-to-PCI Bridge Interface 128-LQFP (14x14)
Lowest to $20.0160
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Lowest to $1.8018

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8018 $63.0630
80+ $1.4784 $118.2720
125+ $1.4322 $179.0250
170+ $1.3860 $235.6200
220+ $1.3398 $294.7560
290+ $1.2012 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess