EN
  • EN
  • DE

ADUM7702-8BRIZ

Part No ADUM7702-8BRIZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description +/- 50MV LOW POWER ISO ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Modulator 16 b 78.1k Serial 8-SOIC-IC
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.295", 7.50mm Width)
Case / Package 8-SOIC-IC
Family Name ADUM7702
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 80
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911112-ADUM7702-8BRIZ
Ultra Librarian 3D Model Ultra Librarian ADUM7702-8BRIZ CAD Model

Description

ADUM7702-8BRIZ - A Robust Isolated Sigma-Delta Modulator from Analog Devices Inc.

The ADUM7702-8BRIZ is a high-performance, isolated sigma-delta modulator manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product offers a robust and precise solution for converting an analog input signal into a high-speed data stream with galvanic isolation.

Key Features

  • High Isolation Voltage: The ADUM7702-8BRIZ features a high breakdown voltage, providing reliable isolation between the high-voltage side and the low-voltage side, which is critical for safety and system protection.
  • High Accuracy: With its sigma-delta architecture, the modulator achieves high accuracy and noise performance, making it suitable for precision measurement applications.
  • Wide Bandwidth: The device supports a wide signal bandwidth, which is ideal for capturing high-speed signals in industrial control systems, motor control, and power monitoring applications.
  • Robust Operation: Engineered for harsh environments, the ADUM7702-8BRIZ can operate reliably under wide temperature ranges and in the presence of electrical noise.

Applications

The ADUM7702-8BRIZ is versatile and can be used in a variety of applications, including:

  • Industrial automation and process control
  • Precision analog-to-digital conversion
  • Motor control feedback systems
  • Power quality monitoring
  • Isolated data acquisition systems

Product Specifications

The ADUM7702-8BRIZ comes in a compact, surface-mount package that is designed for space-constrained applications. Its specifications include:

  • Package: 16-lead SOIC
  • Temperature Range: -40°C to +125°C
  • Isolation Rating: Up to 3 kV RMS
  • Supply Voltage: 3.0 V to 5.5 V

This product exemplifies Analog Devices Inc.'s commitment to providing innovative and reliable components for advanced electronic systems. The ADUM7702-8BRIZ is not only a testament to the company's expertise in isolation technology but also its dedication to enhancing the performance and safety of electronic systems across various industries.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8840 $62.1880
16+ $7.2894 $116.6304
25+ $7.0617 $176.5425
34+ $6.8338 $232.3492
44+ $6.6061 $290.6684
59+ $5.9226 $349.4334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess