EN
  • EN
  • DE

ADV3002BSTZ

Part No ADV3002BSTZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO SWITCH 80LQFP / Video Switch IC I2C, Serial HDMI 1.4a 80-LQFP (14x14) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Function Switch
Applications Consumer Video
Standards HDMI 1.4a
Control Interface I²C, Serial
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Base Product Number ADV3002
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 44853-ADV3002BSTZ
Ultra Librarian 3D Model Ultra Librarian ADV3002BSTZ CAD Model

Description

Introducing the ADV3002BSTZ from Analog Devices Inc.

The ADV3002BSTZ is a state-of-the-art HDMI/DVI switch designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance product is crafted to cater to the advanced needs of video signal routing, offering an exceptional solution for consumer and professional audiovisual applications.

Key Features

  • High-Definition Multimedia Interface (HDMI) Support: The ADV3002BSTZ is fully compliant with HDMI specifications, ensuring compatibility with a wide range of multimedia devices.
  • Multiple Switching Ports: It features four inputs and two outputs, allowing for versatile switching between sources and displays.
  • Enhanced Video Quality: With support for high-bandwidth digital content protection (HDCP), it ensures the transmission of high-definition content without compromising quality or security.
  • Audio Return Channel (ARC): This feature simplifies the audio setup by eliminating the need for separate audio cables, using the HDMI connection to send audio upstream from the display back to the receiver or soundbar.
  • 3D Support: The ADV3002BSTZ is capable of handling 3D video formats, making it an ideal choice for home theater systems and gaming setups.
  • Deep Color Technology: It supports deep color depths up to 48 bits, providing a more vibrant and detailed visual experience.
  • Low Power Consumption: Designed with power efficiency in mind, the device minimizes energy usage without sacrificing performance.

Applications

The versatility of the ADV3002BSTZ makes it suitable for a variety of applications, including:

  • Home Theater Systems
  • Digital Signage
  • Professional AV Systems
  • Video Conferencing
  • Gaming Consoles
  • Computer Monitors

Technical Specifications

Encased in a compact 64-lead LQFP package, the ADV3002BSTZ operates over an extended temperature range, making it reliable under various environmental conditions. Its high-speed digital interface ensures seamless integration with other components in complex systems.

With its robust design and advanced features, the ADV3002BSTZ from Analog Devices Inc. is an excellent choice for anyone looking to enhance their multimedia experience with high-quality video and audio signal routing capabilities.

You May Also Be Interested in

Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4561 $58.1049
22+ $5.2973 $116.5406
34+ $5.1318 $174.4812
47+ $4.9662 $233.4114
61+ $4.8006 $292.8366
81+ $4.3040 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess