ADV476KN66E - High-Performance Color Palette RAM-DAC
The ADV476KN66E is a cutting-edge color palette RAM-DAC (Random Access Memory Digital-to-Analog Converter) designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This sophisticated component is a critical piece for systems requiring high-quality color graphics rendering, such as computer monitors, graphic workstations, and multi-media systems.
The ADV476KN66E offers a 256 x 18 color palette RAM, which allows for the storage and manipulation of a large array of colors to provide detailed and vibrant graphics. Its 18-bit color depth capability ensures that each color can be represented with high precision, resulting in smoother gradients and a more realistic color representation on display devices.
One of the key features of the ADV476KN66E is its high-speed performance, with a pixel clock rate that can handle up to 135 MHz. This allows for the support of high-resolution displays without compromising the refresh rate, ensuring that users experience crisp and clear images even at the highest resolutions.
Furthermore, the ADV476KN66E is designed with an integrated triple 8-bit video DAC, which means that it can directly drive RGB monitors. This integration simplifies the design and reduces the component count for system designers, leading to more compact and cost-effective solutions.
Compatibility is also a strong point for the ADV476KN66E, as it supports both analog and TTL digital interfaces. This flexibility makes it suitable for a wide range of applications and allows for easy integration with existing systems. The device is also equipped with a feature connector that supports additional functionality, such as overlay or gamma correction, providing designers with the tools they need to create sophisticated graphics systems.
In summary, the ADV476KN66E from Analog Devices Inc. is an exceptional RAM-DAC solution for any application demanding high-quality color graphics. Its robust color palette, high-speed performance, integration of video DACs, and compatibility features make it a versatile and powerful component for the most demanding of graphics applications.