EN
  • EN
  • DE

ADV611JST

Part No ADV611JST
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CCTV DGTL VIDEO CODEC 120LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Type Video
Data Interface Serial
Resolution (Bits) 8 b
Sigma Delta No
Digital Supply Voltage 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 120-LQFP (14x14)
Win Source Part Number 077913-ADV611JST
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV611JST CAD Model

Description

The ADV611JST is a state-of-the-art JPEG2000 compression IC developed by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to deliver high-quality image compression and decompression, making it an ideal solution for a wide range of applications including digital video broadcasting, medical imaging, digital cinema, and surveillance systems.

At the core of the ADV611JST is the JPEG2000 algorithm, which offers superior image quality compared to the traditional JPEG standard, especially at low bit rates. This algorithm provides a scalable compression that allows for a high degree of flexibility in managing the trade-off between image quality and file size. The ADV611JST supports a variety of image formats and resolutions, ensuring compatibility with different types of multimedia systems.

The device features a straightforward interface that simplifies the integration process into existing systems. It comes in a compact, surface-mount package that conserves board space and is suitable for high-density designs. The ADV611JST operates over a broad temperature range, ensuring reliable performance in diverse operating conditions.

Analog Devices Inc. has equipped the ADV611JST with advanced error resilience features, which are crucial for maintaining image integrity in transmission environments where data loss might occur. This makes the ADV611JST an excellent choice for applications where image quality cannot be compromised.

In summary, the ADV611JST from Analog Devices Inc. is a powerful and versatile JPEG2000 compression IC that offers exceptional image quality, robust error resilience, and ease of integration. Its performance and reliability make it a prime choice for professionals looking for a high-quality compression solution in their digital imaging applications.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8757 $73.7514
4+ $30.2570 $121.0280
6+ $29.3114 $175.8684
8+ $28.3659 $226.9272
10+ $27.4204 $274.2040
13+ $24.5838 $319.5894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess