EN
  • EN
  • DE

ADV7125KST250

Part No ADV7125KST250
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0714+
Reference case QFP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709415-ADV7125KST250
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7125KST250 CAD Model

Description

Analog Devices Inc. ADV7125KST250: High-Speed Video DAC

The ADV7125KST250 is a high-performance, triple high-speed digital-to-analog converter (DAC) designed by Analog Devices Inc. to cater to the demanding needs of color graphics and video applications. This product is part of the ADV7125 series and is known for its exceptional speed and image quality, making it an ideal choice for advanced video systems.

Key Features

  • Triple 8-Bit High-Speed DACs: The ADV7125KST250 features three 8-bit DACs that allow for the simultaneous conversion of digital signals to analog for the red, green, and blue (RGB) channels, ensuring vibrant and accurate color reproduction.
  • High-Speed Operation: With a conversion rate of up to 250 MSPS (Mega Samples Per Second), this device supports high-resolution and high-frame-rate video without compromising on quality.
  • Integrated 1.25 V Reference: The DAC includes an on-chip 1.25 V reference voltage, which simplifies the design by reducing the number of external components required.
  • CMOS Digital Interface: The ADV7125KST250 offers a CMOS digital interface, which ensures compatibility with a wide range of graphics processors and systems.
  • Low Power Consumption: Designed with power efficiency in mind, this device minimizes power consumption, making it suitable for portable and battery-powered applications.
  • Flexible Power Supply: It operates with a +5 V power supply, providing ease of integration into various system designs.

Applications

The ADV7125KST250 is versatile and can be used in a variety of applications that require high-quality video output. Some of these applications include:

  • High-resolution color graphics workstations and monitors
  • Professional video editing and production equipment
  • Advanced video projectors
  • Medical imaging systems
  • Virtual reality systems

Package and Quality

The device comes in a 48-lead LQFP (Low Profile Quad Flat Package) which ensures a compact footprint on the PCB (Printed Circuit Board). Analog Devices Inc. is known for its commitment to quality, and the ADV7125KST250 is no exception, meeting high industry standards for performance and reliability.

With its robust feature set and proven reliability, the ADV7125KST250 from Analog Devices Inc. stands out as a superior choice for designers looking to incorporate a high-speed, high-quality video DAC into their systems.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess