EN
  • EN
  • DE

ADV7172KSTZ

Part No ADV7172KSTZ
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0748+
Reference case LQFP48
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 751788-ADV7172KSTZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7172KSTZ CAD Model

Description

ADV7172KSTZ: High-Quality Digital Video Encoder by Analog Devices Inc.

The ADV7172KSTZ is a state-of-the-art digital video encoder designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This integrated circuit (IC) is engineered to convert digital video signals into high-quality analog outputs, making it an ideal choice for various video processing applications.

Key Features

  • High-Quality Video Encoding: The ADV7172KSTZ supports composite video, S-Video, and component video outputs, ensuring compatibility with a wide range of video devices and standards. Its advanced conversion algorithms produce crisp and clear analog video signals from digital sources.
  • Multiple Standard Support: This encoder is capable of operating in both NTSC and PAL modes, providing versatility for international product deployment. It also includes support for non-standard formats, making it adaptable to custom applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7172KSTZ minimizes energy usage, which is crucial for portable and battery-powered devices.
  • Compact Form Factor: The device comes in a 48-lead LQFP package, making it suitable for space-constrained applications without compromising on functionality.
  • Integrated Macrovision Copy Protection: It includes built-in Macrovision 7.1.L1 copy protection for composite video, ensuring content security in commercial distribution.

Applications

The ADV7172KSTZ is ideal for a variety of applications that require high-quality video encoding, including:

  • Set-top boxes and digital video recorders
  • Video conferencing systems
  • Home theater systems
  • Professional video editing and broadcasting equipment
  • Surveillance and security systems

Technical Specifications

With its robust feature set, the ADV7172KSTZ offers technical specifications that cater to demanding video encoding requirements:

  • 10-bit resolution for high-fidelity video output
  • Integrated color control features including brightness, contrast, saturation, and hue adjustments
  • Programmable timing control for synchronization with a variety of display devices
  • Software-controllable power-down mode for enhanced power management

Overall, the ADV7172KSTZ from Analog Devices Inc. is a versatile and powerful solution for any application in need of high-quality analog video output from digital sources. Its reliability, coupled with Analog Devices' reputation for precision and performance, makes this video encoder a top choice for designers and engineers.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $8.3158
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess