EN
  • EN
  • DE

ADV7186WBBCZ-RL

Part No ADV7186WBBCZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC DISP PROC/VID DECOD 196CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Video Decoder IC Analog Voltage NTSC, PAL, SECAM 196-CSPBGA (12x12) Package
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Mounting Surface Mount
Package 196-LFBGA, CSPBGA
Case / Package 196-CSPBGA (12x12)
Family Name ADV7186
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860623-ADV7186WBBCZ-RL
Ultra Librarian 3D Model Ultra Librarian ADV7186WBBCZ-RL CAD Model

Description

The ADV7186WBBCZ-RL is a cutting-edge video decoder from Analog Devices Inc., designed to provide high-quality video decoding for a variety of applications. This integrated circuit is capable of converting standard analog signals into digital video streams with exceptional clarity and color fidelity.

Key Features:

  • Multi-Format Support: The ADV7186WBBCZ-RL supports numerous analog video formats, including NTSC, PAL, and SECAM, ensuring compatibility with global video standards.
  • High-Quality Video: With its advanced 12-bit ADC and proprietary digital processing, this decoder delivers crisp, clear, and noise-free video output.
  • On-Chip Video Filtering: The device includes integrated filters that help to reduce noise and improve image quality without the need for external components.
  • Flexible Interface: It offers a range of output formats, including 4:2:2 8/16-bit YCrCb, making it versatile for interfacing with various digital video processors or SoCs.
  • Low Power Consumption: Designed for power-sensitive applications, the ADV7186WBBCZ-RL operates with low power requirements, contributing to energy-efficient designs.

Applications:

The ADV7186WBBCZ-RL is well-suited for a wide array of applications, such as:

  • Video surveillance systems
  • Automotive infotainment and rear-view cameras
  • Home entertainment systems
  • Personal video recorders
  • Professional video editing and broadcasting equipment

Product Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADV7186WBBCZ-RL is available in a compact LFCSP package and is designed to meet stringent industrial temperature ranges, ensuring reliable operation under various environmental conditions.

Ordering Information:

The product is available under the ordering number ADV7186WBBCZ-RL and is provided in reel packaging for ease of manufacturing and assembly processes. For further information, datasheets, and support, customers are encouraged to contact Analog Devices Inc. or their authorized distributors.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
NXP / Nexperia
Analog companion chip
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0027 $55.0135
12+ $9.0278 $108.3336
18+ $8.7457 $157.4226
24+ $8.4636 $203.1264
31+ $8.1815 $253.6265
41+ $7.3351 $300.7391
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess