EN
  • EN
  • DE

ADV7180WBSTZ

Part No ADV7180WBSTZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO DECODER 64LQFP / Video Decoder IC I2C, Serial ITU-R BT.656, NTSC, PAL, SECAM 64-LQFP (10x10) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Product Status Active
Function Decoder
Applications Professional Video
Standards ITU-R BT.656, NTSC, PAL, SECAM
Control Interface I²C, Serial
Voltage - Supply 1.8V ~ 3.3V
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number ADV7180
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 44943-ADV7180WBSTZ
Ultra Librarian 3D Model Ultra Librarian ADV7180WBSTZ CAD Model

Description

Product Overview: ADV7180WBSTZ

The ADV7180WBSTZ is a high-quality, single-chip video decoder from Analog Devices Inc. that is designed to simplify the design and enhance the performance of multimedia applications. This integrated circuit is specifically engineered to convert standard analog video signals into a digital YCrCb 4:2:2 video data stream that is compatible with a wide range of video processing applications.

With its advanced 10-bit analog-to-digital conversion and a variety of user-programmable functions, the ADV7180WBSTZ provides excellent video quality and is capable of handling a multitude of video formats, including NTSC, PAL, and SECAM. Its versatility makes it an ideal choice for use in video capture devices, set-top boxes, digital video recorders, and other video processing equipment.

Key Features:

  • Multi-Format Support: Compatible with NTSC, PAL, and SECAM video standards.
  • High-Quality ADC: 10-bit precision analog-to-digital conversion ensures detailed and accurate video reproduction.
  • Automatic Format Detection: The chip can automatically detect the format of the input video signal, simplifying the design and improving user experience.
  • Low Power Consumption: Designed for efficiency, the ADV7180WBSTZ operates with minimal power, making it suitable for portable and battery-powered applications.
  • Advanced Noise Reduction: Features built-in noise reduction algorithms to enhance video signal quality.
  • Flexible Output Options: Supports 4:2:2 YCrCb digital video output format for compatibility with various digital video processors.
  • Small Package Size: Available in a space-saving LQFP (Low-profile Quad Flat Package) that is ideal for compact designs.

Applications:

  • Video Capture Devices
  • Set-Top Boxes
  • Digital Video Recorders (DVRs)
  • Personal Video Recorders (PVRs)
  • Security and Surveillance Systems
  • Automotive Video Systems

The ADV7180WBSTZ represents Analog Devices Inc.'s commitment to providing high-performance video processing solutions that are both versatile and easy to integrate into a variety of video applications. Whether you're developing a consumer entertainment system or a sophisticated security monitoring device, the ADV7180WBSTZ offers the features and reliability you need to deliver top-notch video quality to your end-users.

You May Also Be Interested in

SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
NXP / Nexperia
Analog companion chip
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8458 $59.3832
10+ $12.1812 $121.8120
15+ $11.8006 $177.0090
21+ $11.4199 $239.8179
27+ $11.0393 $298.0611
36+ $9.8972 $356.2992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess