EN
  • EN
  • DE

ADV7182BCPZ

Part No ADV7182BCPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO DECODER 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Video Decoder IC I²C, Serial ITU-R BT.656, NTSC, PAL, SECAM 32-LFCSP (5x5) Package
Manufacturer Analog Devices Inc.
Package Tray
Mounting Surface Mount
Package 32-WFQFN Exposed Pad, CSP
Case / Package 32-LFCSP (5x5)
Family Name ADV7182
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911124-ADV7182BCPZ
Ultra Librarian 3D Model Ultra Librarian ADV7182BCPZ CAD Model

Description

Product Overview: ADV7182BCPZ from Analog Devices Inc.

The ADV7182BCPZ is a highly integrated, versatile video decoder developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This compact, low-power component is designed to convert analog video signals into digital form, supporting a wide range of video formats and standards. It is ideal for applications that require reliable video decoding, such as surveillance systems, automotive infotainment, video conferencing, and industrial video processing.

Key Features

  • Multi-format Support: The ADV7182BCPZ is capable of decoding a multitude of standard-definition video formats, including NTSC, PAL, SECAM, and more, making it a versatile choice for global video applications.
  • High-Quality Video: It ensures excellent video quality with its 10-bit Analog-to-Digital Converter (ADC) and 2D comb filter, which help in reducing artifacts and noise in the video signal.
  • Low Power Consumption: Designed for power-sensitive applications, the ADV7182BCPZ operates efficiently with low power requirements, thus extending the battery life of portable devices.
  • Advanced Technology: Incorporating proprietary technology from Analog Devices, the decoder delivers superior video performance and reliability.
  • Flexibility: With its I2C interface, the device can be easily programmed and integrated into a variety of systems, providing a flexible solution for many video applications.
  • Compact Package: The ADV7182BCPZ comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications

  • Automotive Infotainment and Rear-View Cameras
  • Video Surveillance Systems
  • Portable Video Devices
  • Video Conferencing Equipment
  • Industrial Video Processing

The ADV7182BCPZ by Analog Devices Inc. represents a cutting-edge solution for analog video decoding, providing designers with the flexibility, performance, and efficiency required for today's demanding video applications. Whether for consumer electronics or industrial systems, this video decoder stands as a testament to Analog Devices' commitment to high-quality and innovation in video processing technology.

You May Also Be Interested in

NXP / Nexperia
Analog companion chip
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess