EN
  • EN
  • DE

ADV7281AWBCPZ-M

Part No ADV7281AWBCPZ-M
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description 10-BIT SD DIFF VIDEO DECODER / Video Interface 10 b I²C, Serial 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Product Status Active
Type Video
Data Interface I²C, Serial
Resolution (Bits) 10 b
Number of ADCs / DACs 1 / 0
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ -
Dynamic Range, ADCs / DACs (db) Typ -
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number ADV7281
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370760-ADV7281AWBCPZ-M
Ultra Librarian 3D Model Ultra Librarian ADV7281AWBCPZ-M CAD Model

Description

Analog Devices ADV7281AWBCPZ-M Video Decoder

The ADV7281AWBCPZ-M is a highly integrated, versatile video decoder chip developed by Analog Devices Inc., designed to convert analog composite video signals to a digital interface with ease. This advanced component is an ideal solution for a wide range of applications, including automotive video cameras, video surveillance systems, media players, and any other system that requires reliable analog-to-digital video conversion.

Featuring a multiformat 10-bit A/D converter, the ADV7281AWBCPZ-M is capable of capturing NTSC, PAL, and SECAM video signals. It automatically detects the standard of the input video and processes it accordingly, ensuring compatibility with a variety of global video formats. The chip's adaptive comb filter effectively reduces cross-luminance and cross-chrominance artifacts, resulting in a cleaner, sharper digital output.

The ADV7281AWBCPZ-M comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. Its low power consumption makes it an excellent choice for portable and battery-powered devices, while its robust design ensures reliable operation in harsh environments, a feature particularly important for automotive and industrial applications.

One of the key features of the ADV7281AWBCPZ-M is its on-chip microcontroller, which simplifies configuration and control of the device. It can be programmed via a two-wire serial interface (I2C), allowing for easy integration into existing systems. The chip also includes a range of advanced features such as Automatic Gain Control (AGC), clamp control, and Automatic Black Level Calibration (ABLC) that work together to optimize video quality under varying conditions.

In summary, the ADV7281AWBCPZ-M from Analog Devices Inc. is a powerful and flexible video decoder that provides high-quality video decoding capabilities. Its robust design, low power consumption, and ease of use make it an excellent choice for designers looking to incorporate reliable video capture functionality into their products.

For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $6.5292
ams
Lowest to $3.2687
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
Lowest to $4.8972

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1580 $60.7900
12+ $9.9759 $119.7108
18+ $9.6641 $173.9538
25+ $9.3524 $233.8100
32+ $9.0406 $289.2992
43+ $8.1055 $348.5365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess