EN
  • EN
  • DE

ADV7282AWBCPZ-M-RL

Part No ADV7282AWBCPZ-M-RL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description 10-BIT SD DIFF VIDEO DECODER / Video Interface 10 b I²C, Serial 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Product Status Active
Type Video
Data Interface I²C, Serial
Resolution (Bits) 10 b
Number of ADCs / DACs 1 / 0
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ -
Dynamic Range, ADCs / DACs (db) Typ -
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number ADV7282
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356472-ADV7282AWBCPZ-M-RL
Ultra Librarian 3D Model Ultra Librarian ADV7282AWBCPZ-M-RL CAD Model

Description

The ADV7282AWBCPZ-M-RL is a highly integrated video decoder produced by Analog Devices Inc., designed to convert analog composite video signals to a digital YCrCb 4:2:2 format. This component is particularly tailored for automotive and industrial applications, where reliable and high-quality video capture is essential.

Featuring a multi-format input design, the ADV7282A supports a wide range of video formats including NTSC, PAL, and SECAM. It is equipped with an advanced comb filter that significantly improves the quality of the decoded images, ensuring crisp and clear visuals even in challenging conditions.

With its low power consumption and small footprint, the ADV7282AWBCPZ-M-RL is ideal for space-constrained environments. The device comes in a 32-lead LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and robust, making it suitable for harsh automotive environments where temperature and vibration can be issues.

The ADV7282AWBCPZ-M-RL also features an integrated Automatic Gain Control (AGC) function, which adjusts the signal strength automatically to maintain optimal video quality. The built-in Time Base Correction (TBC) ensures stable and synchronized video output, even if the input signal is unstable.

This video decoder is designed with ease of use in mind, offering a simple interface that can be easily integrated into a variety of systems. The device is programmable via a two-wire serial interface, which allows for flexible control over the various functions and settings.

For design flexibility, the ADV7282AWBCPZ-M-RL supports a range of output formats and interfaces, including an 8-bit ITU-R BT.656 compatible interface. This makes it easy to connect the decoder to DSPs, SoCs, and other processors for further processing and display.

In summary, the ADV7282AWBCPZ-M-RL by Analog Devices Inc. is a versatile and high-performance video decoder that offers a reliable solution for converting analog video signals into digital format. Its robust design and advanced features make it an excellent choice for automotive and industrial video applications.

You May Also Be Interested in

ams
Lowest to $3.2687
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.4359

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4813 $70.9626
4+ $29.1128 $116.4512
6+ $28.2031 $169.2186
8+ $27.2933 $218.3464
10+ $26.3835 $263.8350
13+ $23.6542 $307.5046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess