EN
  • EN
  • DE

ADV7401BSTZ-80

Part No ADV7401BSTZ-80
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC DECODER VID SDTV/HDTV 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video Decoder
Applications DVD Recorders, HDTVs, LCD TV
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 077929-ADV7401BSTZ-80
Family Name ADV7401
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7401BSTZ-80 CAD Model

Description

Product Overview: ADV7401BSTZ-80

The ADV7401BSTZ-80 is a high-performance video decoder and HDMI receiver manufactured by Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This versatile component is designed to cater to a wide array of applications, including advanced television and broadcast systems, multimedia projectors, and professional video editing equipment.

Key Features

  • Multi-format Video Support: The ADV7401BSTZ-80 is capable of decoding a vast range of video formats, including standard definition (SD), high definition (HD), and even non-standard signal formats.
  • HDMI Receiver: It features an integrated HDMI receiver, enabling it to process digital video and audio signals directly from HDMI sources.
  • Advanced Digital Processing: With its sophisticated digital processing capabilities, the device delivers high-quality video output, ensuring crisp and clear images.
  • Audio Functionality: The decoder includes audio processing features, making it a comprehensive solution for applications that require both video and audio handling.
  • Robust Connectivity: The ADV7401BSTZ-80 offers a variety of interfaces for easy integration into system designs, including I2C and SPI communication protocols.

Applications

The versatility of the ADV7401BSTZ-80 makes it suitable for a multitude of applications, such as:

  • High-definition televisions (HDTVs)
  • Personal video recorders (PVRs)
  • Digital video cameras
  • Video conferencing systems
  • Automotive infotainment systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADV7401BSTZ-80 is no exception. It is designed to meet the stringent requirements of the professional video market, ensuring long-term performance and stability.

Package and Availability

The ADV7401BSTZ-80 is available in a 100-lead LQFP surface-mount package, which is designed for optimal heat dissipation and space-saving on printed circuit boards. For pricing, availability, and additional technical specifications, interested parties should contact Analog Devices Inc. or visit their website to access datasheets and support documents.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 616 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess