EN
  • EN
  • DE

ADV7441ABSTZ-170

Part No ADV7441ABSTZ-170
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO DECODER 10BIT 144-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video Decoder
Applications HDTV, Projectors, Set-Top Boxes
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 085444-ADV7441ABSTZ-170
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7441ABSTZ-170 CAD Model

Description

Product Overview: ADV7441ABSTZ-170

The ADV7441ABSTZ-170 is a high-performance, integrated video decoder and HDMI receiver from Analog Devices, Inc. This versatile component is designed to simplify the design and implementation of advanced video systems in a wide range of applications, including professional broadcasting, video surveillance, and digital signage.

Key Features

  • Multi-format Video Input: The ADV7441ABSTZ-170 can auto-detect and process a wide variety of video formats, including NTSC, PAL, SECAM, and high-definition video standards up to 1080p resolution.
  • HDMI Receiver: Equipped with an integrated HDMI 1.3 receiver, the device supports 8-channel I2S audio, CEC, and HDCP 1.1, making it capable of handling encrypted digital video and audio content.
  • Advanced Digital Processing: Features include a 12-bit ADC, 3D comb filter, and component processor that work together to deliver high-quality video output with reduced noise and enhanced sharpness.
  • Flexible Outputs: The ADV7441ABSTZ-170 provides a range of output formats, including digital RGB or YPrPb, making it compatible with various display and processing systems.
  • Programmable Video Output Modes: Users can program the video output modes to match the requirements of the connected display device, ensuring optimal compatibility and performance.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power draw, which is critical for portable and battery-powered applications.

Applications

  • Professional Video Broadcasting Equipment
  • High-definition Video Surveillance Systems
  • Advanced Digital Signage Solutions
  • Video Conferencing Systems
  • Medical Imaging Displays

Product Specifications

The ADV7441ABSTZ-170 is available in a 100-lead LQFP surface mount package, ensuring a compact footprint for space-constrained designs. It operates over an extended temperature range, making it suitable for industrial environments. The device also supports a wide range of interfaces, including I2C for configuration and control, simplifying integration into existing systems.

Conclusion

With its robust feature set and flexible capabilities, the ADV7441ABSTZ-170 from Analog Devices Inc. is an ideal solution for developers looking to create high-performance video systems with minimal design complexity. Its ability to support multiple video standards and formats, combined with its high-quality video processing, makes it a versatile choice for a variety of demanding applications.

You May Also Be Interested in

Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0447 $60.1341
6+ $18.7761 $112.6566
9+ $18.1418 $163.2762
12+ $16.8731 $202.4772
16+ $16.2388 $259.8208
20+ $15.6045 $312.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,365 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess