EN
  • EN
  • DE

HMC412AMS8GETR

Part No HMC412AMS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 9-15GHZ 8MSOPG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
RF Type General Purpose
Frequency 9GHz ~ 15GHz
Number of Mixers 1
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOPG
Family Part Number HMC412
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718529-HMC412AMS8GETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC412AMS8GETR CAD Model

Description

The HMC412AMS8GETR is a high-performance, GaAs PHEMT MMIC Medium Power Amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This amplifier is housed in a compact MSOP8G package, making it suitable for a wide range of applications in the RF and microwave domain.

Key Features

  • Frequency Range: The HMC412AMS8GETR operates over a broad frequency range from DC to 6 GHz, providing versatility for various applications including broadband wireless systems, test equipment, and satellite communications.
  • Gain: It offers a high gain of 13 dB, ensuring signal amplification with minimal external components required.
  • Output Power: With an output power of +17 dBm at 1 dB compression point, this amplifier can drive a wide range of RF components and systems, maintaining signal integrity and strength.
  • Supply Voltage: The device operates on a single supply voltage of +5V, simplifying power supply design and integration into existing systems.
  • Package: The MSOP8G package is not only compact but also surface-mountable, which allows for easier assembly and space-saving on printed circuit boards.
  • Lead-Free and RoHS Compliant: In compliance with environmental standards, the HMC412AMS8GETR is lead-free and RoHS compliant, making it a responsible choice for both manufacturers and the environment.

Applications

The versatility of the HMC412AMS8GETR allows it to be used in a variety of applications, including:

  • Fixed and Mobile Broadband Wireless Access Systems
  • WLAN and WiMAX
  • Test Instrumentation
  • Defense Electronics
  • Satellite Communications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC412AMS8GETR is manufactured to the highest standards, ensuring consistent performance and durability for the most demanding applications. With its robust design and proven technology, this medium power amplifier is an ideal choice for engineers and designers looking for a reliable and efficient solution to enhance their RF and microwave signal chains.

You May Also Be Interested in

Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3068 $65.1476
16+ $7.6364 $122.1824
24+ $7.3978 $177.5472
33+ $7.1592 $236.2536
42+ $6.9205 $290.6610
56+ $6.2046 $347.4576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 498 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess