EN
  • EN
  • DE

ADV7510BSTZ-P

Part No ADV7510BSTZ-P
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description Deep Color HDMI 1.3 Transmitter with CEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Part Status Obsolete(EOL)
Operating Supply Voltage 5V
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Mounting SMD
Win Source Part Number 1142703-ADV7510BSTZ-P
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADV7510
Introduction Date July 19, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADV7510BSTZ-P CAD Model

Description

ADV7510BSTZ-P High-Definition Multimedia Interface (HDMI) Transmitter

The ADV7510BSTZ-P is a high-performance High-Definition Multimedia Interface (HDMI) transmitter designed by Analog Devices Inc. This integrated circuit is specifically engineered to provide a reliable interface between any compatible digital audio/video source and an HDMI-compliant display. It is an ideal solution for a wide range of applications, including home theater systems, digital signage, and professional audio/video equipment.

Encased in a space-saving LQFP-64 package, the ADV7510BSTZ-P supports standard, enhanced, or high-definition video formats, as well as up to 8 channels of digital audio. This transmitter is capable of operating at a pixel clock rate of up to 165 MHz, which enables it to handle 1080p video with ease, ensuring crystal-clear image quality and a seamless viewing experience.

One of the key features of the ADV7510BSTZ-P is its compatibility with HDCP 1.4 (High-bandwidth Digital Content Protection), which is crucial for the secure transmission of protected content. This allows the device to communicate with HDCP keys, providing a secure link between the video source and the display, thereby preventing unauthorized copying of digital audio and video content.

Furthermore, the ADV7510BSTZ-P includes an integrated I2S interface for audio data, supporting up to 8 channels of LPCM audio, which makes it highly versatile for systems that require high-quality audio transmission alongside video. Additionally, it also supports S/PDIF for the transmission of compressed audio, including formats such as Dolby Digital and DTS.

For developers and system integrators, Analog Devices provides comprehensive support for the ADV7510BSTZ-P, including detailed datasheets, application notes, and reference designs. This ensures that integrating the HDMI transmitter into your design is as straightforward as possible, reducing development time and accelerating time-to-market for your products.

In summary, the ADV7510BSTZ-P from Analog Devices Inc. is a robust and feature-rich HDMI transmitter that offers excellent video and audio performance for a variety of multimedia applications. Its high level of integration, support for HDCP, and compatibility with advanced audio formats make it a top choice for designers looking to create high-quality, secure, and user-friendly digital audio/video experiences.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.5418
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Altera
Specialized RoHS
Lowest to $10.1866
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8732 $59.6196
8+ $16.3062 $130.4496
11+ $15.7966 $173.7626
16+ $15.2870 $244.5920
20+ $14.7775 $295.5500
27+ $13.2488 $357.7176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess