EN
  • EN
  • DE

ADV7511WBSWZ

Part No ADV7511WBSWZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description HDMI/DVI Transmitter 1TX Automotive 64-Pin LQFP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 105 °C
Case / Package LQFP
Height 1.6 mm
Interface I2C
Lead Free Contains Lead
Max Operating Temperature 70 °C
Max Supply Voltage 3.45 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.71 V
Mount Surface Mount
Number of Channels 8
Number of Pins 64
Operating Supply Voltage 3.3 V
Packaging Cut Tape
Radiation Hardening No
REACH SVHC No SVHC
Resolution 1.5 B
RoHS Compliant
Sampling Rate 225 Msps
Schedule B 8542390000
Win Source Part Number 1164119-ADV7511WBSWZ
Categories Interface - Specialized
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7511WBSWZ CAD Model

Description

Product Overview: ADV7511WBSWZ

The ADV7511WBSWZ is a high-performance, integrated High-Definition Multimedia Interface (HDMI) transmitter designed and manufactured by Analog Devices Inc. This cutting-edge component enables seamless and efficient transmission of digital audio and video signals, making it an essential part of any modern multimedia system.

With its compact and power-efficient design, the ADV7511WBSWZ is particularly well-suited for portable and space-constrained applications. It is capable of supporting resolutions up to 1080p and 3D video formats, ensuring compatibility with the latest visual content and display technologies. This transmitter also supports an audio return channel (ARC), providing a complete HDMI interface.

Key Features:

  • Integrated HDMI 1.4 transmitter with deep color support.
  • Supports 8-channel I2S audio for transmitting high-fidelity audio signals.
  • Compatible with HDCP 1.4 (High-bandwidth Digital Content Protection), ensuring secure content delivery.
  • On-chip CEC (Consumer Electronics Control) engine for user control over HDMI devices.
  • Low power operation and standby mode for energy efficiency.
  • Automatic control of HDMI and DVI modes.

Applications:

The versatility of the ADV7511WBSWZ makes it suitable for a wide array of applications, including but not limited to:

  • Home theater systems and AV receivers.
  • Professional audio/video equipment.
  • Gaming consoles and computer graphics cards.
  • Video conferencing systems and digital signage.
  • Portable devices such as tablets, smartphones, and cameras.

As a product from Analog Devices Inc., a leader in high-performance semiconductors, the ADV7511WBSWZ is designed for reliability and peak performance. Its robust feature set makes it an excellent choice for developers and manufacturers seeking to integrate HDMI capabilities into their products with minimal design complexity and maximum functionality.

You May Also Be Interested in

VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.5418
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess