EN
  • EN
  • DE

ADV7520BCPZ-80

Part No ADV7520BCPZ-80
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC XMITTER HDMI/DVI CEC 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Type Transmitter
Applications Digital Cameras, DVD, Set-Top Boxes, Receivers
Mounting SMD (SMT)
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 077932-ADV7520BCPZ-80
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7520BCPZ-80 CAD Model

Description

Product Overview: ADV7520BCPZ-80 by Analog Devices Inc.

The ADV7520BCPZ-80 is a high-definition multimedia interface (HDMI) transmitter designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This advanced component is ideal for a wide range of applications that require the transmission of high-definition audio and video signals over a single cable. The ADV7520BCPZ-80 is particularly suitable for use in home theater systems, multimedia projectors, and high-definition televisions, as well as professional broadcasting and video conferencing equipment.

Featuring an integrated HDMI version 1.4 interface, the ADV7520BCPZ-80 supports a variety of video formats, including standard, enhanced, or high-definition video, as well as multiple audio formats. It is capable of transmitting all ATSC HDTV standards and supports HDMI resolutions up to 1080p with a pixel clock rate of up to 80 MHz. The device ensures high-quality signal integrity by incorporating features such as HDCP (High-bandwidth Digital Content Protection), which prevents the unauthorized copying of digital audio and video content as it travels across connections.

Enclosed in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), the ADV7520BCPZ-80 is designed with space-saving considerations in mind, making it an excellent choice for portable and space-constrained applications. Its low power consumption is an additional benefit, which makes it well-suited for battery-powered devices.

The ADV7520BCPZ-80 is equipped with a range of interfaces, including I2C for device control and an integrated CEC (Consumer Electronics Control) engine, which allows users to control HDMI-connected devices with a single remote control. The device also features an on-chip EDID (Extended Display Identification Data) RAM, enabling the transmitter to read display capabilities without requiring additional components.

With its robust feature set and adherence to the latest HDMI standards, the ADV7520BCPZ-80 from Analog Devices Inc. represents a reliable and efficient solution for designers looking to incorporate high-definition audio and video transmission capabilities into their products.

You May Also Be Interested in

Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess