EN
  • EN
  • DE

ADV7525BCBZ-RL

Part No ADV7525BCBZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC XMITTER HDMI/DVI 64-WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type HDMI, DVI Transmitter
Applications Recorders, Set-Top Boxes
Mounting SMD (SMT)
Case / Package 64-WLCSP
Win Source Part Number 109680-ADV7525BCBZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7525BCBZ-RL CAD Model

Description

The ADV7525BCBZ-RL is a high-performance, low-power HDMI transmitter designed and manufactured by Analog Devices Inc. This compact and feature-rich component is ideal for portable and fixed audio/video applications, including smartphones, tablets, digital cameras, video cameras, and entertainment systems. It is part of the extensive range of audio and video ICs that Analog Devices offers, known for their reliability and cutting-edge technology.

Key Features

  • HDMI Version: Fully supports HDMI v1.4 features, including 3D video, an audio return channel, and a content type bit.
  • Integrated HDCP: Comes with an integrated High-bandwidth Digital Content Protection (HDCP) 1.4 engine which is pre-programmed with HDCP keys, providing secure transmission of protected content.
  • Color Depth: Capable of transmitting deep color video up to 36 bits per pixel, offering a rich and vibrant visual experience.
  • Audio Support: Includes an integrated I2S and S/PDIF audio interface, supporting up to 8 channels of 192kHz audio.
  • Low Power Consumption: Designed for mobile applications, this transmitter maintains low power operation, conserving battery life in portable devices.
  • Compact Size: Available in a compact 49-ball VFBGA package, making it suitable for space-constrained applications.
  • Extended Temperature Range: Operates over an industrial temperature range, ensuring reliability and performance under varying conditions.

Applications

The ADV7525BCBZ-RL is versatile and can be integrated into a wide array of products. Its primary applications include:

  • Portable Media Players
  • Mobile Phones and Tablets
  • Digital Video Cameras
  • Personal Media Players
  • Home Theater Systems
  • Gaming Consoles

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the datasheet provided by Analog Devices Inc. The datasheet includes information on the electrical characteristics, pin configurations, timing diagrams, and application circuits for the ADV7525BCBZ-RL HDMI transmitter.

Ordering Information

The part number ADV7525BCBZ-RL denotes the tape and reel packaging option, facilitating easy integration into manufacturing processes. For sample requests, custom orders, or further assistance, customers should contact Analog Devices or authorized distributors.

You May Also Be Interested in

NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
NXP / Nexperia
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8716 $58.0740
37+ $3.1763 $117.5231
57+ $3.0769 $175.3833
78+ $2.9776 $232.2528
101+ $2.8794 $290.8194
135+ $2.5814 $348.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,590 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess