EN
  • EN
  • DE

ADW71205YSTZ-RL

Part No ADW71205YSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC R/D CONVERTER 12BIT 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type R/D Converter
Number of Channels 2
Resolution (Bits) 12 b
Data Interface Parallel
Voltage Supply Source Analog and Digital
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Part Number Series ADW71205
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807621-ADW71205YSTZ-RL
Ultra Librarian 3D Model Ultra Librarian ADW71205YSTZ-RL CAD Model

Description

The ADW71205YSTZ-RL is a high-precision, mixed-signal integrated circuit designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is known for its robust design, reliability, and versatility, making it an excellent choice for a wide range of applications in industries such as automotive, communications, healthcare, and industrial automation.

Key Features

  • High Precision: The ADW71205YSTZ-RL offers exceptional accuracy and stability, which is essential for applications requiring precise measurements and control.
  • Integrated Functionality: This IC combines multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Low Power Consumption: Designed with power efficiency in mind, it operates at low power levels, making it suitable for battery-powered devices and energy-sensitive applications.
  • Robust Performance: The device operates reliably over a wide temperature range and is resistant to environmental factors, ensuring consistent performance in harsh conditions.

Applications

The ADW71205YSTZ-RL is versatile and can be used in various applications, including:

  • Precision data acquisition systems
  • Industrial control and automation
  • Medical instrumentation
  • Automotive sensors and controls
  • Communication infrastructure

Product Specifications

The ADW71205YSTZ-RL is available in a compact package and is characterized by the following specifications:

  • Package Type: LQFP (Low Profile Quad Flat Package)
  • Mounting Type: Surface Mount
  • Temperature Range: Specified over a broad range to ensure operation in diverse environments
  • Supply Voltage: Optimized for standard power rails
  • Lead-Free and RoHS Compliant: Adheres to environmental standards, reducing hazardous substances in electronic components

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Analog Devices Inc. website or contact their support team.

With its combination of performance, integration, and reliability, the ADW71205YSTZ-RL from Analog Devices Inc. is an excellent choice for designers looking to enhance the capabilities of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1683 $64.6732
8+ $13.2663 $106.1304
12+ $12.8517 $154.2204
17+ $12.4372 $211.4324
21+ $12.0226 $252.4746
28+ $10.7789 $301.8092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess