The ADW95102Z-06 from Analog Devices Inc. is a state-of-the-art operational amplifier that offers exceptional accuracy and stability. This component is designed for high-performance applications that demand the utmost in terms of precision and reliability. The ADW95102Z-06 is well-suited for a wide range of applications, including medical instrumentation, test and measurement equipment, and precision data acquisition systems.
Key Features
- Low Offset Voltage: The ADW95102Z-06 boasts a very low input offset voltage, which minimizes error in high precision applications.
- Low Noise: With its low noise performance, this operational amplifier ensures a clean and accurate signal amplification, making it ideal for sensitive electronics where signal integrity is paramount.
- High Gain Bandwidth Product: The device features a high gain bandwidth product, providing the ability to handle a wide range of frequencies without compromising gain.
- Low Power Consumption: It is designed for efficiency, with low power consumption that makes it suitable for battery-powered devices and portable applications.
- Robust ESD Protection: The ADW95102Z-06 is equipped with robust electrostatic discharge (ESD) protection, ensuring durability and longevity in harsh environments.
Applications
- Precision instrumentation
- Medical devices
- Automated Test Equipment (ATE)
- Analog-to-Digital Converters (ADCs) support
- Professional audio equipment
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
±5 V to ±15 V |
| Input Offset Voltage |
Typically < 100 µV |
| Operating Temperature Range |
-40°C to +125°C |
| Package |
Standard packaging options available |
With its exceptional performance and robust design, the ADW95102Z-06 from Analog Devices Inc. is the perfect choice for professionals who require the highest level of precision and reliability from their operational amplifiers.