EN
  • EN
  • DE

ADW95125Z02

Part No ADW95125Z02
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1202641-ADW95125Z02
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADW95125Z02 CAD Model

Description

The ADW95125Z02 is a cutting-edge integrated circuit brought to you by Analog Devices Inc., a company renowned for its high-performance semiconductor products and signal processing technologies. This particular IC is designed to cater to a wide range of applications, including but not limited to, communications, automotive systems, and industrial equipment.

Key Features

  • High Precision: The ADW95125Z02 is engineered for accuracy, ensuring reliable performance in critical applications.
  • Low Power Consumption: With energy efficiency in mind, this IC helps to reduce the overall power requirements of the systems it is integrated into.
  • Advanced Signal Processing: It boasts sophisticated signal processing capabilities, making it ideal for complex tasks that require high-speed data analysis and manipulation.
  • Durability: Analog Devices Inc. has designed the ADW95125Z02 to withstand harsh conditions, making it suitable for industrial and automotive environments.

Applications

The versatility of the ADW95125Z02 allows it to be employed in a variety of contexts. It is particularly adept in:

  • Telecommunication systems where signal integrity and processing speed are paramount.
  • Automotive electronics, contributing to the advancement of safety features and in-vehicle entertainment.
  • Industrial control systems where precision and reliability are critical for automation and process control.

Technical Specifications

Parameter Value
Supply Voltage Specified by design
Operating Temperature Specified by design
Package Type Industry-standard packaging
Data Interface Specified by design

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team directly. The ADW95125Z02 represents Analog Devices' commitment to excellence and innovation in the field of integrated circuit design.

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
TE Connectivity
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $13.1342
Fuji Electric
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess