EN
  • EN
  • DE
  • IT

ADXL311JE-REEL CLCC8

Part No ADXL311JE-REEL CLCC8
Manufacturer Analog Devices Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0501+
Reference case CLCC8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 744293-ADXL311JE-REEL CLCC8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADXL311JE-REEL CLCC8 CAD Model

Description

Product Overview: ADXL311JE-REEL CLCC8 by Analog Devices Inc.

The ADXL311JE-REEL is a high-performance, dual-axis accelerometer produced by Analog Devices Inc., one of the leading companies in the field of precision signal processing technology. Packaged in a compact CLCC-8 (Ceramic Leadless Chip Carrier with 8 leads) format, this accelerometer is designed for efficient and reliable integration into a wide range of applications requiring accurate motion and tilt sensing.

Key Features

  • Dual-Axis Sensing: The ADXL311JE-REEL can measure acceleration with a full-scale range of ±2 g along both the X and Y axes, making it ideal for capturing dynamic motion in two dimensions.
  • Low Power Consumption: This device is optimized for battery-powered applications, offering low power operation to ensure longer battery life and reduced power costs.
  • High Sensitivity: With its high level of sensitivity, the accelerometer provides precise readings, which is critical for applications where accuracy is paramount.
  • Output Signal: The ADXL311JE-REEL provides an analog voltage output that is directly proportional to the acceleration experienced by the sensor, facilitating easy integration with analog interfaces.
  • Robust Design: Enclosed in a CLCC-8 package, the accelerometer is built to withstand harsh environments and is suitable for industrial-grade applications.

Applications

The versatility of the ADXL311JE-REEL makes it an excellent choice for a multitude of applications, including but not limited to:

  • Vehicle dynamic control systems
  • Portable electronic devices
  • Robotics and unmanned vehicles
  • Medical instrumentation
  • Gaming and virtual reality inputs
  • Sports equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADXL311JE-REEL is no exception. It is designed to meet the stringent requirements of various industries, ensuring reliability and performance. Whether for consumer electronics or industrial applications, this accelerometer is engineered to deliver consistent, high-quality data in a small form factor.

For designers and engineers looking for a reliable and precise motion sensing solution, the ADXL311JE-REEL CLCC8 from Analog Devices Inc. offers an excellent balance of performance, power efficiency, and durability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9760 $67.9040
10+ $13.9294 $139.2940
15+ $13.4935 $202.4025
20+ $13.0589 $261.1780
26+ $12.6230 $328.1980
35+ $11.3177 $396.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,540 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess